TE Connectivity ™ Connectors, Interconnects - Circular Connectors - Circular Connector Contacts 962981-1

Description
Win Source Part Number: 1363323-962981-1 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Contacts Fake Threat In the Open Market: 30 pct. Type: Power, Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: 2.5mm System Package: Bulk Product Status: Active Features: Insulation Support Base Product Number: 962981 HTSUS: 8536.90.4000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Termination: Crimp Contact Finish: Tin Contact Finish Thickness: 39.4µin (1.00µm) Contact Type: Socket Contact Material: Copper Alloy Contact Size: 2.5mm Wire Gauge or Range - AWG: 17-20 AWG Wire Gauge or Range - mm²: 0.5 ~ 1.0mm² Termination Finish: Tin
Request a Quote Datasheet
Description
Win Source Part Number: 1363323-962981-1 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Contacts Fake Threat In the Open Market: 30 pct. Type: Power, Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: 2.5mm System Package: Bulk Product Status: Active Features: Insulation Support Base Product Number: 962981 HTSUS: 8536.90.4000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Termination: Crimp Contact Finish: Tin Contact Finish Thickness: 39.4µin (1.00µm) Contact Type: Socket Contact Material: Copper Alloy Contact Size: 2.5mm Wire Gauge or Range - AWG: 17-20 AWG Wire Gauge or Range - mm²: 0.5 ~ 1.0mm² Termination Finish: Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Circular Connector Contacts - 962981-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Contacts
962981-1
Connectors, Interconnects - Circular Connectors - Circular Connector Contacts 962981-1
Win Source Part Number: 1363323-962981-1 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Contacts Fake Threat In the Open Market: 30 pct. Type: Power, Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: 2.5mm System Package: Bulk Product Status: Active Features: Insulation Support Base Product Number: 962981 HTSUS: 8536.90.4000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Termination: Crimp Contact Finish: Tin Contact Finish Thickness: 39.4µin (1.00µm) Contact Type: Socket Contact Material: Copper Alloy Contact Size: 2.5mm Wire Gauge or Range - AWG: 17-20 AWG Wire Gauge or Range - mm²: 0.5 ~ 1.0mm² Termination Finish: Tin

Win Source Part Number: 1363323-962981-1
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Contacts
Fake Threat In the Open Market: 30 pct.
Type: Power, Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: 2.5mm System
Package: Bulk
Product Status: Active
Features: Insulation Support
Base Product Number: 962981
HTSUS: 8536.90.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Termination: Crimp
Contact Finish: Tin
Contact Finish Thickness: 39.4µin (1.00µm)
Contact Type: Socket
Contact Material: Copper Alloy
Contact Size: 2.5mm
Wire Gauge or Range - AWG: 17-20 AWG
Wire Gauge or Range - mm²: 0.5 ~ 1.0mm²
Termination Finish: Tin

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number 962981-1
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Contacts
Contact Material Cu; Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 73348-301LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
2 suppliers
Binding Posts - 1030197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details