TE Connectivity Automotive Terminals 962967-1

Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 2.5 MM  [.098 INCH ] Terminal Type : Pin Wire Contact Termination Area Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 1.4 - 2.1 MM  [.055 - .083 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 20, 17, 19, 18 Wire Size Search (MMSQ) : 1, .5, .6, .75 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Primary Locking Feature : Locking Lance Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 90 DEGC , 80 DEGC , 125 DEGC , 120 DEGC , 110 DEGC , 85 DEGC , 100 DEGC , 105 DEGC , 130 DEGC  [212 DEGF , 185 DEGF , 221 DEGF , 248 DEGF , 266 DEGF , 176 DEGF , 194 DEGF , 257 DEGF , 230 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 2.5 MM  [.098 INCH ] Terminal Type : Pin Wire Contact Termination Area Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 1.4 - 2.1 MM  [.055 - .083 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 20, 17, 19, 18 Wire Size Search (MMSQ) : 1, .5, .6, .75 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Primary Locking Feature : Locking Lance Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 90 DEGC , 80 DEGC , 125 DEGC , 120 DEGC , 110 DEGC , 85 DEGC , 100 DEGC , 105 DEGC , 130 DEGC  [212 DEGF , 185 DEGF , 221 DEGF , 248 DEGF , 266 DEGF , 176 DEGF , 194 DEGF , 257 DEGF , 230 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 962967-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
962967-1
Automotive Terminals 962967-1
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 2.5 MM  [.098 INCH ] Terminal Type : Pin Wire Contact Termination Area Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 1.4 - 2.1 MM  [.055 - .083 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 20, 17, 19, 18 Wire Size Search (MMSQ) : 1, .5, .6, .75 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Primary Locking Feature : Locking Lance Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 90 DEGC , 80 DEGC , 125 DEGC , 120 DEGC , 110 DEGC , 85 DEGC , 100 DEGC , 105 DEGC , 130 DEGC  [212 DEGF , 185 DEGF , 221 DEGF , 248 DEGF , 266 DEGF , 176 DEGF , 194 DEGF , 257 DEGF , 230 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 2.5mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Pin Diameter : 2.5 MM  [.098 INCH ]
  • Terminal Type : Pin
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Accepts Insulation Diameter Range : 1.4 - 2.1 MM  [.055 - .083 INCH ]
  • Wire Size (MMSQ) : .5 - 1
  • Wire Size (AWG) : 20 - 17
  • Wire Size Search (AWG) : 20, 17, 19, 18
  • Wire Size Search (MMSQ) : 1, .5, .6, .75

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1000

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 90 DEGC , 80 DEGC , 125 DEGC , 120 DEGC , 110 DEGC , 85 DEGC , 100 DEGC , 105 DEGC , 130 DEGC  [212 DEGF , 185 DEGF , 221 DEGF , 248 DEGF , 266 DEGF , 176 DEGF , 194 DEGF , 257 DEGF , 230 DEGF ]
  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 962967-1
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FSA-0016-0005 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 394 inch (10000 mm)
View Details
Automotive Terminals - 1060-20-0244 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
3 suppliers
Automotive Terminals - 1-1326031-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1-2236752-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details