TE Connectivity
Automotive Terminals
962966-1
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 2.5 MM [.098 INCH ] Terminal Type : Pin Wire Contact Termination Area Plating Material : Tin
Dimensions Accepts Insulation Diameter Range : 1.15 - 1.6 MM [.045 - .062 INCH ] Wire Size (MMSQ) : .2 - .4 Wire Size (AWG) : 24 - 21 Wire Size Search (AWG) : 22, 24, 21, 23 Wire Size Search (MMSQ) : .2, .3, .4, .25
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500
Product Type Features Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 2.5 MM [.098 INCH ] Terminal Type : Pin Wire Contact Termination Area Plating Material : Tin
Dimensions Accepts Insulation Diameter Range : 1.15 - 1.6 MM [.045 - .062 INCH ] Wire Size (MMSQ) : .2 - .4 Wire Size (AWG) : 24 - 21 Wire Size Search (AWG) : 22, 24, 21, 23 Wire Size Search (MMSQ) : .2, .3, .4, .25
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500
Product Type Features Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 2.5 MM [.098 INCH ] Terminal Type : Pin Wire Contact Termination Area Plating Material : Tin
Dimensions Accepts Insulation Diameter Range : 1.15 - 1.6 MM [.045 - .062 INCH ] Wire Size (MMSQ) : .2 - .4 Wire Size (AWG) : 24 - 21 Wire Size Search (AWG) : 22, 24, 21, 23 Wire Size Search (MMSQ) : .2, .3, .4, .25
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500
Product Type Features Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 2.5mm
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Pin Diameter : 2.5 MM [.098 INCH ]
- Terminal Type : Pin
- Wire Contact Termination Area Plating Material : Tin
Dimensions
- Accepts Insulation Diameter Range : 1.15 - 1.6 MM [.045 - .062 INCH ]
- Wire Size (MMSQ) : .2 - .4
- Wire Size (AWG) : 24 - 21
- Wire Size Search (AWG) : 22, 24, 21, 23
- Wire Size Search (MMSQ) : .2, .3, .4, .25
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Loose Piece
- Packaging Quantity : 500
Product Type Features
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
962966-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
2 suppliers
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details