TE Connectivity Automotive Terminals 962954-2

Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 4mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter : 4 MM  [.157 INCH ] Terminal Type : Socket Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.2 - 3 MM  [.087 - .118 INCH ] Tab Length : 23 MM  [.905 INCH ] Wire Size (MMSQ) : 1. - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 13, 14, 17, 16, 15 Wire Size Search (MMSQ) : 2.63, 1.65, 1.3, 2.08, 1.01 Industry Standards Compatible With Agency/Standards Products : LV214 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 1500 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 4mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter : 4 MM  [.157 INCH ] Terminal Type : Socket Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.2 - 3 MM  [.087 - .118 INCH ] Tab Length : 23 MM  [.905 INCH ] Wire Size (MMSQ) : 1. - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 13, 14, 17, 16, 15 Wire Size Search (MMSQ) : 2.63, 1.65, 1.3, 2.08, 1.01 Industry Standards Compatible With Agency/Standards Products : LV214 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 1500 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 962954-2 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
962954-2
Automotive Terminals 962954-2
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 4mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter : 4 MM  [.157 INCH ] Terminal Type : Socket Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.2 - 3 MM  [.087 - .118 INCH ] Tab Length : 23 MM  [.905 INCH ] Wire Size (MMSQ) : 1. - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 13, 14, 17, 16, 15 Wire Size Search (MMSQ) : 2.63, 1.65, 1.3, 2.08, 1.01 Industry Standards Compatible With Agency/Standards Products : LV214 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 1500 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Body Features


  • Terminal Seal Type : Single Wire Seal (SWS)

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 4mm
  • Crimp Type : F-Crimp
  • Interface Plating : Silver (Ag)
  • Mating Pin Diameter : 4 MM  [.157 INCH ]
  • Terminal Type : Socket
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 2.2 - 3 MM  [.087 - .118 INCH ]
  • Tab Length : 23 MM  [.905 INCH ]
  • Wire Size (MMSQ) : 1. - 2.5
  • Wire Size (AWG) : 17 - 13
  • Wire Size Search (AWG) : 13, 14, 17, 16, 15
  • Wire Size Search (MMSQ) : 2.63, 1.65, 1.3, 2.08, 1.01

Industry Standards


  • Compatible With Agency/Standards Products : LV214

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 25 - 40 A (Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 1500

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Receptacle Style : 180°
  • Sealable : Yes

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 140 DEGC  [284 DEGF ]
  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now
Connectors, Interconnects - Circular Connectors - Circular Connector Contacts - 962954-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Contacts
962954-2
Connectors, Interconnects - Circular Connectors - Circular Connector Contacts 962954-2
Win Source Part Number: 1363354-962954-2 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Contacts Package: Tape & Reel Fake Threat In the Open Market: 39 pct. Type: Power, Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: 4.0mm System Product Status: Active Features: Insulation Support Base Product Number: 962954 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Contact Finish: Silver Contact Finish Thickness: 118.1µin (3.00µm) Contact Type: Socket Contact Material: Copper Alloy Contact Size: 4.0mm Wire Gauge or Range - AWG: 13-17 AWG Wire Gauge or Range - mm²: 1.0 ~ 2.5mm² Termination Finish: Tin

Win Source Part Number: 1363354-962954-2
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Contacts
Package: Tape & Reel
Fake Threat In the Open Market: 39 pct.
Type: Power, Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: 4.0mm System
Product Status: Active
Features: Insulation Support
Base Product Number: 962954
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Contact Finish: Silver
Contact Finish Thickness: 118.1µin (3.00µm)
Contact Type: Socket
Contact Material: Copper Alloy
Contact Size: 4.0mm
Wire Gauge or Range - AWG: 13-17 AWG
Wire Gauge or Range - mm²: 1.0 ~ 2.5mm²
Termination Finish: Tin

Buy Now Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics
Product Category Electrodes and Electrode Materials Electrical Contacts
Product Number 962954-2 962954-2
Product Name Automotive Terminals Connectors, Interconnects - Circular Connectors - Circular Connector Contacts
Type Contact
Unlock Full Specs
to access all available technical data