TE Connectivity Connector Contact, Socket, Crimp; Product Range Amp Te Connectivity 962885-5

Description
CONNECTOR CONTACT, SOCKET, CRIMP; Product Range:Micro Quadlok System Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:23AWG RoHS Compliant: Yes
Description
CONNECTOR CONTACT, SOCKET, CRIMP; Product Range:Micro Quadlok System Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:23AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Contact, Socket, Crimp; Product Range Amp Te Connectivity - 20H0278 - Newark, An Avnet Company
Chicago, IL, United States
Connector Contact, Socket, Crimp; Product Range Amp Te Connectivity
20H0278
Connector Contact, Socket, Crimp; Product Range Amp Te Connectivity 20H0278
CONNECTOR CONTACT, SOCKET, CRIMP; Product Range:Micro Quadlok System Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:23AWG RoHS Compliant: Yes

CONNECTOR CONTACT, SOCKET, CRIMP; Product Range:Micro Quadlok System Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:23AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 20H0278
Product Name Connector Contact, Socket, Crimp; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SSA-0026-0011 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 394 inch (10000 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Polycrystalline Nickel-cobalt-manganese Cathode Material, High Nickel Content(Ni0.9Co0.05Mn0,05) - BMLC-KJ008 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 4.72E-4 inch (0.0120 mm)
View Details