TE Connectivity Automotive Terminals 962882-1

Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 12 Dimensions Wire Insulation Diameter : 1.1 - 1.6 MM  [.039 - .063 INCH ] Wire Size (MMSQ) : .2 - .5 Wire Size (AWG) : 24 - 20 Wire Size Search (AWG) : 23, 21, 24, 22, 20 Wire Size Search (MMSQ) : .3, .2, .25, .4, .5 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4500 Product Type Features Primary Locking Feature : Locking Lance Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 120 DEGC , 105 DEGC , 110 DEGC , 90 DEGC , 125 DEGC , 130 DEGC , 85 DEGC , 100 DEGC , 80 DEGC  [221 DEGF , 257 DEGF , 248 DEGF , 266 DEGF , 176 DEGF , 230 DEGF , 185 DEGF , 194 DEGF , 212 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 12 Dimensions Wire Insulation Diameter : 1.1 - 1.6 MM  [.039 - .063 INCH ] Wire Size (MMSQ) : .2 - .5 Wire Size (AWG) : 24 - 20 Wire Size Search (AWG) : 23, 21, 24, 22, 20 Wire Size Search (MMSQ) : .3, .2, .25, .4, .5 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4500 Product Type Features Primary Locking Feature : Locking Lance Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 120 DEGC , 105 DEGC , 110 DEGC , 90 DEGC , 125 DEGC , 130 DEGC , 85 DEGC , 100 DEGC , 80 DEGC  [221 DEGF , 257 DEGF , 248 DEGF , 266 DEGF , 176 DEGF , 230 DEGF , 185 DEGF , 194 DEGF , 212 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 962882-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
962882-1
Automotive Terminals 962882-1
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 12 Dimensions Wire Insulation Diameter : 1.1 - 1.6 MM  [.039 - .063 INCH ] Wire Size (MMSQ) : .2 - .5 Wire Size (AWG) : 24 - 20 Wire Size Search (AWG) : 23, 21, 24, 22, 20 Wire Size Search (MMSQ) : .3, .2, .25, .4, .5 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4500 Product Type Features Primary Locking Feature : Locking Lance Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 120 DEGC , 105 DEGC , 110 DEGC , 90 DEGC , 125 DEGC , 130 DEGC , 85 DEGC , 100 DEGC , 80 DEGC  [221 DEGF , 257 DEGF , 248 DEGF , 266 DEGF , 176 DEGF , 230 DEGF , 185 DEGF , 194 DEGF , 212 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 2.8mm
  • Contact Termination Area Plating Material : Tin (Sn)
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 2.8 MM  [.11 INCH ]
  • Terminal Type : Tab
  • Typical Current Rating (AMP) : 12

Dimensions


  • Wire Insulation Diameter : 1.1 - 1.6 MM  [.039 - .063 INCH ]
  • Wire Size (MMSQ) : .2 - .5
  • Wire Size (AWG) : 24 - 20
  • Wire Size Search (AWG) : 23, 21, 24, 22, 20
  • Wire Size Search (MMSQ) : .3, .2, .25, .4, .5

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 4500

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 120 DEGC , 105 DEGC , 110 DEGC , 90 DEGC , 125 DEGC , 130 DEGC , 85 DEGC , 100 DEGC , 80 DEGC  [221 DEGF , 257 DEGF , 248 DEGF , 266 DEGF , 176 DEGF , 230 DEGF , 185 DEGF , 194 DEGF , 212 DEGF ]
  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 962882-1
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1241402-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
RF Contacts - 1218820-1 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
Automotive Terminals - 1-173630-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Automotive Terminals - 0460-208-1631 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details