TE Connectivity Automotive Terminals 962880-2

Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 20 Dimensions Wire Insulation Diameter : 1.4 - 2.1 MM  [.055 - .083 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 20, 18, 17, 19 Wire Size Search (MMSQ) : 1, .6, .75, .5 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 2500 Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 120 DEGC , 105 DEGC , 90 DEGC , 80 DEGC , 125 DEGC , 100 DEGC , 130 DEGC , 110 DEGC , 85 DEGC  [230 DEGF , 248 DEGF , 185 DEGF , 194 DEGF , 257 DEGF , 266 DEGF , 212 DEGF , 221 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 20 Dimensions Wire Insulation Diameter : 1.4 - 2.1 MM  [.055 - .083 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 20, 18, 17, 19 Wire Size Search (MMSQ) : 1, .6, .75, .5 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 2500 Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 120 DEGC , 105 DEGC , 90 DEGC , 80 DEGC , 125 DEGC , 100 DEGC , 130 DEGC , 110 DEGC , 85 DEGC  [230 DEGF , 248 DEGF , 185 DEGF , 194 DEGF , 257 DEGF , 266 DEGF , 212 DEGF , 221 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 962880-2 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
962880-2
Automotive Terminals 962880-2
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 20 Dimensions Wire Insulation Diameter : 1.4 - 2.1 MM  [.055 - .083 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 20, 18, 17, 19 Wire Size Search (MMSQ) : 1, .6, .75, .5 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 2500 Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 120 DEGC , 105 DEGC , 90 DEGC , 80 DEGC , 125 DEGC , 100 DEGC , 130 DEGC , 110 DEGC , 85 DEGC  [230 DEGF , 248 DEGF , 185 DEGF , 194 DEGF , 257 DEGF , 266 DEGF , 212 DEGF , 221 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Body Features


  • Terminal Seal Type : Single Wire Seal (SWS)

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 2.8mm
  • Contact Termination Area Plating Material : Tin (Sn)
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 2.8 MM  [.11 INCH ]
  • Terminal Type : Tab
  • Typical Current Rating (AMP) : 20

Dimensions


  • Wire Insulation Diameter : 1.4 - 2.1 MM  [.055 - .083 INCH ]
  • Wire Size (MMSQ) : .5 - 1
  • Wire Size (AWG) : 20 - 17
  • Wire Size Search (AWG) : 20, 18, 17, 19
  • Wire Size Search (MMSQ) : 1, .6, .75, .5

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 2500

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Sealable : Yes

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 120 DEGC , 105 DEGC , 90 DEGC , 80 DEGC , 125 DEGC , 100 DEGC , 130 DEGC , 110 DEGC , 85 DEGC  [230 DEGF , 248 DEGF , 185 DEGF , 194 DEGF , 257 DEGF , 266 DEGF , 212 DEGF , 221 DEGF , 176 DEGF ]
  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 962880-2
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1326031-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Crimp Contacts - 7189854 - RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Cu; Copper alloy
Plating / Coating Gold; Gold
View Details
2 suppliers
Automotive Terminals - 1-1452691-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1060-16-0122 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers