TE Connectivity
Automotive Terminals
962855-1
Description
Contact Features Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 2.5 MM [.098 INCH ] Terminal Type : Socket
Dimensions Wire Insulation Diameter : 1.1 - 1.35 MM [.043 - .053 INCH ] Wire Size (MMSQ) : .2 - .35 Wire Size (AWG) : 24 - 22 Wire Size Search (AWG) : 22, 23, 24 Wire Size Search (MMSQ) : .2, .3, .25
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000
Product Type Features Primary Locking Feature : Clean Body
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Requirement : Uninsulated
Request a Quote
Email Supplier
Description
Contact Features Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 2.5 MM [.098 INCH ] Terminal Type : Socket
Dimensions Wire Insulation Diameter : 1.1 - 1.35 MM [.043 - .053 INCH ] Wire Size (MMSQ) : .2 - .35 Wire Size (AWG) : 24 - 22 Wire Size Search (AWG) : 22, 23, 24 Wire Size Search (MMSQ) : .2, .3, .25
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000
Product Type Features Primary Locking Feature : Clean Body
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Requirement : Uninsulated
Request a Quote
Email Supplier
Suppliers
Contact Features Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 2.5 MM [.098 INCH ] Terminal Type : Socket
Dimensions Wire Insulation Diameter : 1.1 - 1.35 MM [.043 - .053 INCH ] Wire Size (MMSQ) : .2 - .35 Wire Size (AWG) : 24 - 22 Wire Size Search (AWG) : 22, 23, 24 Wire Size Search (MMSQ) : .2, .3, .25
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000
Product Type Features Primary Locking Feature : Clean Body
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Requirement : Uninsulated
Contact Features
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Pin Diameter : 2.5 MM [.098 INCH ]
- Terminal Type : Socket
Dimensions
- Wire Insulation Diameter : 1.1 - 1.35 MM [.043 - .053 INCH ]
- Wire Size (MMSQ) : .2 - .35
- Wire Size (AWG) : 24 - 22
- Wire Size Search (AWG) : 22, 23, 24
- Wire Size Search (MMSQ) : .2, .3, .25
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Loose Piece
- Packaging Quantity : 1000
Product Type Features
- Primary Locking Feature : Clean Body
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Requirement : Uninsulated
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
962855-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact; Gasket
Length
39.37 inch (1000 mm)
OD / Width
0.0790 inch (2.01 mm)
View Details
Type
Contact
Shape / Form
Pin; Pin
Plating / Coating
Gold; Gold Plated Contacts
View Details
Shape / Form
Pin
Contact Material
Phosphor bronze
Plating / Coating
Tin; Tin
View Details
2 suppliers
Type
Contact; Gasket
Material
Aluminum
Length
39.37 inch (1000 mm)
View Details