Configuration Features Coupler Options : With Internal Terminator Number of Stubs : 2
Mechanical Attachment Mounting Options : Eyelet
Other Cable Assembly Length : 6.096 M [20 FT ]
Product Type Features Coupler Type : In-Line Microcoupler Data Bus Cable Type : 10613 (Double Optimized Shield Cable)
Termination Features Termination Method to Wire & Cable : Solder
Usage Conditions Operating Temperature (Max) (DEGC) : 150
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Configuration Features Coupler Options : With Internal Terminator Number of Stubs : 2
Mechanical Attachment Mounting Options : Eyelet
Other Cable Assembly Length : 6.096 M [20 FT ]
Product Type Features Coupler Type : In-Line Microcoupler Data Bus Cable Type : 10613 (Double Optimized Shield Cable)
Termination Features Termination Method to Wire & Cable : Solder
Usage Conditions Operating Temperature (Max) (DEGC) : 150
Configuration Features Coupler Options : With Internal Terminator Number of Stubs : 2
Mechanical Attachment Mounting Options : Eyelet
Other Cable Assembly Length : 6.096 M [20 FT ]
Product Type Features Coupler Type : In-Line Microcoupler Data Bus Cable Type : 10613 (Double Optimized Shield Cable)
Termination Features Termination Method to Wire & Cable : Solder
Usage Conditions Operating Temperature (Max) (DEGC) : 150
Configuration Features
Coupler Options : With Internal Terminator
Number of Stubs : 2
Mechanical Attachment
Mounting Options : Eyelet
Other
Cable Assembly Length : 6.096 M [20 FT ]
Product Type Features
Coupler Type : In-Line Microcoupler
Data Bus Cable Type : 10613 (Double Optimized Shield Cable)