TE Connectivity Plug & Socket Housing, Receptacle, 8 Position, 5Mm; Product Range Amp Te Connectivity 962191-1

Description
PLUG & SOCKET HOUSING, RECEPTACLE, 8 POSITION, 5MM; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:5mm; For Use With:Junior Timer Socket Contacts RoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET HOUSING, RECEPTACLE, 8 POSITION, 5MM; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:5mm; For Use With:Junior Timer Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Receptacle, 8 Position, 5Mm; Product Range Amp Te Connectivity - 52R4333 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Receptacle, 8 Position, 5Mm; Product Range Amp Te Connectivity
52R4333
Plug & Socket Housing, Receptacle, 8 Position, 5Mm; Product Range Amp Te Connectivity 52R4333
PLUG & SOCKET HOUSING, RECEPTACLE, 8 POSITION, 5MM; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:5mm; For Use With:Junior Timer Socket Contacts RoHS Compliant: Yes

PLUG & SOCKET HOUSING, RECEPTACLE, 8 POSITION, 5MM; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:8Positions; Pitch Spacing:5mm; For Use With:Junior Timer Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 52R4333
Product Name Plug & Socket Housing, Receptacle, 8 Position, 5Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details