TE Connectivity Housing, Wire-To-Board; Product Range Amp Te Connectivity 962189-1

Description
HOUSING, WIRE-TO-BOARD; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:5mm; For Use With:Junior Timer Socket Contacts; Connector Type:Plug & Socket Housing RoHS Compliant: Yes
Description
HOUSING, WIRE-TO-BOARD; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:5mm; For Use With:Junior Timer Socket Contacts; Connector Type:Plug & Socket Housing RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing, Wire-To-Board; Product Range Amp Te Connectivity - 52R4332 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Wire-To-Board; Product Range Amp Te Connectivity
52R4332
Housing, Wire-To-Board; Product Range Amp Te Connectivity 52R4332
HOUSING, WIRE-TO-BOARD; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:5mm; For Use With:Junior Timer Socket Contacts; Connector Type:Plug & Socket Housing RoHS Compliant: Yes

HOUSING, WIRE-TO-BOARD; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:8Positions; Pitch Spacing:5mm; For Use With:Junior Timer Socket Contacts; Connector Type:Plug & Socket Housing RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 52R4332
Product Name Housing, Wire-To-Board; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 41.27 mm (1.62 inch)
Bearing Bore / Ring O.D. 1.38 inch (34.92 mm)
View Details