TE Connectivity Connector Backshells 961891-000

Description
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 7.9 MM  [.01 - .31 INCH ] Compatible Cable Diameter Range : 4 - 6.4 MM  [.156 - .25 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34671, M83723/96, M83723/01, MS3470, M83723/77, M83723/91, MS3475, M83723/42, MS3471, M83723/40, NAS 1699, AS34061, M83723/86, M83723/39, M83723/74, M83723/36, M83723/65, M83723/08, M83723/66, M83723/73, M83723/48, AS34121, M83723/85, NAS 1642, M83723/04, MS3472, AS34511, AS34501, M83723/02, MS3459, AS34461, M83723/95, AS34041, NAS 1650, M83723/03, M83723/43, M83723/71, NAS 1692, AS34561, M83723/49, AS34091, AS34081, M83723/06, AS34011, AS34641, M83723/38, M83723/14, NAS 1694, AS34681, M83723/05, M83723/76, MS3476, M83723/72, NAS 1643, NAS 1693, NAS 1701, NAS 1641, M83723/97, MS3474, M83723/67, M83723/13, M83723/87, AS34001, M83723/78, M83723/82, M83723/98, AS34241, AS34541, M83723/41, M83723/69, M83723/75, M83723/84, M83723/68, NAS 1652, NAS 1702, M83723/07, M83723/83, M83723/92, NAS 1653, NAS 1700, NAS 1651, M83723/37, NAS 1599 Operation/Applicatio n Compatible With Connector Shell Size : 12, 14S, 14 Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR05AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote Datasheet
Description
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 7.9 MM  [.01 - .31 INCH ] Compatible Cable Diameter Range : 4 - 6.4 MM  [.156 - .25 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34671, M83723/96, M83723/01, MS3470, M83723/77, M83723/91, MS3475, M83723/42, MS3471, M83723/40, NAS 1699, AS34061, M83723/86, M83723/39, M83723/74, M83723/36, M83723/65, M83723/08, M83723/66, M83723/73, M83723/48, AS34121, M83723/85, NAS 1642, M83723/04, MS3472, AS34511, AS34501, M83723/02, MS3459, AS34461, M83723/95, AS34041, NAS 1650, M83723/03, M83723/43, M83723/71, NAS 1692, AS34561, M83723/49, AS34091, AS34081, M83723/06, AS34011, AS34641, M83723/38, M83723/14, NAS 1694, AS34681, M83723/05, M83723/76, MS3476, M83723/72, NAS 1643, NAS 1693, NAS 1701, NAS 1641, M83723/97, MS3474, M83723/67, M83723/13, M83723/87, AS34001, M83723/78, M83723/82, M83723/98, AS34241, AS34541, M83723/41, M83723/69, M83723/75, M83723/84, M83723/68, NAS 1652, NAS 1702, M83723/07, M83723/83, M83723/92, NAS 1653, NAS 1700, NAS 1651, M83723/37, NAS 1599 Operation/Applicatio n Compatible With Connector Shell Size : 12, 14S, 14 Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR05AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 961891-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
961891-000
Connector Backshells 961891-000
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 7.9 MM  [.01 - .31 INCH ] Compatible Cable Diameter Range : 4 - 6.4 MM  [.156 - .25 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34671, M83723/96, M83723/01, MS3470, M83723/77, M83723/91, MS3475, M83723/42, MS3471, M83723/40, NAS 1699, AS34061, M83723/86, M83723/39, M83723/74, M83723/36, M83723/65, M83723/08, M83723/66, M83723/73, M83723/48, AS34121, M83723/85, NAS 1642, M83723/04, MS3472, AS34511, AS34501, M83723/02, MS3459, AS34461, M83723/95, AS34041, NAS 1650, M83723/03, M83723/43, M83723/71, NAS 1692, AS34561, M83723/49, AS34091, AS34081, M83723/06, AS34011, AS34641, M83723/38, M83723/14, NAS 1694, AS34681, M83723/05, M83723/76, MS3476, M83723/72, NAS 1643, NAS 1693, NAS 1701, NAS 1641, M83723/97, MS3474, M83723/67, M83723/13, M83723/87, AS34001, M83723/78, M83723/82, M83723/98, AS34241, AS34541, M83723/41, M83723/69, M83723/75, M83723/84, M83723/68, NAS 1652, NAS 1702, M83723/07, M83723/83, M83723/92, NAS 1653, NAS 1700, NAS 1651, M83723/37, NAS 1599 Operation/Applicatio n Compatible With Connector Shell Size : 12, 14S, 14 Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR05AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48

Body Features


  • Primary Product Color : Bright
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Electroless Nickel (AMS-C-26074)

Dimensions


  • Cable Entry Diameter : .2 - 7.9 MM  [.01 - .31 INCH ]
  • Compatible Cable Diameter Range : 4 - 6.4 MM  [.156 - .25 INCH ]
  • Product Length : 25.5 MM  [1 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : AS34671, M83723/96, M83723/01, MS3470, M83723/77, M83723/91, MS3475, M83723/42, MS3471, M83723/40, NAS 1699, AS34061, M83723/86, M83723/39, M83723/74, M83723/36, M83723/65, M83723/08, M83723/66, M83723/73, M83723/48, AS34121, M83723/85, NAS 1642, M83723/04, MS3472, AS34511, AS34501, M83723/02, MS3459, AS34461, M83723/95, AS34041, NAS 1650, M83723/03, M83723/43, M83723/71, NAS 1692, AS34561, M83723/49, AS34091, AS34081, M83723/06, AS34011, AS34641, M83723/38, M83723/14, NAS 1694, AS34681, M83723/05, M83723/76, MS3476, M83723/72, NAS 1643, NAS 1693, NAS 1701, NAS 1641, M83723/97, MS3474, M83723/67, M83723/13, M83723/87, AS34001, M83723/78, M83723/82, M83723/98, AS34241, AS34541, M83723/41, M83723/69, M83723/75, M83723/84, M83723/68, NAS 1652, NAS 1702, M83723/07, M83723/83, M83723/92, NAS 1653, NAS 1700, NAS 1651, M83723/37, NAS 1599

Operation/Application


  • Compatible With Connector Shell Size : 12, 14S, 14

Other


  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR05AI
  • Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
  • Salt Spray Resistance (HR) : 48
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 961891-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-014-1018-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
Circular Connector Contacts - 1508-020-0511-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details