TE Connectivity Heat Shrink Tubing 9615924003

Description
Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, Antifreeze, Hydraulic Fluid, Unleaded Gasoline, Car Wash Detergent, Battery Acid, Diesel Fuel, Brake Fluid Primary Product Color : Black Primary Product Material : Polyethylene/Polyest er Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 34 MM  [1.339 INCH ] Recovered Inside Diameter (Max) : 17 MM  [.669 INCH ] Tubing Size Range : 17 - 34 MM  [.669 - 1.339 INCH ] Industry Standards Flammability Test Method : FMVSS 302 Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Abrasion Resistant, Cut-Through Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Reel Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Material Type : Fiber & Fabric Wall Type : Braid Wall Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Request a Quote
Description
Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, Antifreeze, Hydraulic Fluid, Unleaded Gasoline, Car Wash Detergent, Battery Acid, Diesel Fuel, Brake Fluid Primary Product Color : Black Primary Product Material : Polyethylene/Polyest er Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 34 MM  [1.339 INCH ] Recovered Inside Diameter (Max) : 17 MM  [.669 INCH ] Tubing Size Range : 17 - 34 MM  [.669 - 1.339 INCH ] Industry Standards Flammability Test Method : FMVSS 302 Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Abrasion Resistant, Cut-Through Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Reel Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Material Type : Fiber & Fabric Wall Type : Braid Wall Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 9615924003 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
9615924003
Heat Shrink Tubing 9615924003
Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, Antifreeze, Hydraulic Fluid, Unleaded Gasoline, Car Wash Detergent, Battery Acid, Diesel Fuel, Brake Fluid Primary Product Color : Black Primary Product Material : Polyethylene/Polyest er Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 34 MM  [1.339 INCH ] Recovered Inside Diameter (Max) : 17 MM  [.669 INCH ] Tubing Size Range : 17 - 34 MM  [.669 - 1.339 INCH ] Industry Standards Flammability Test Method : FMVSS 302 Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Abrasion Resistant, Cut-Through Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Reel Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Material Type : Fiber & Fabric Wall Type : Braid Wall Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Very Flexible
  • Fluid Type : Lubricating Oil, Antifreeze, Hydraulic Fluid, Unleaded Gasoline, Car Wash Detergent, Battery Acid, Diesel Fuel, Brake Fluid
  • Primary Product Color : Black
  • Primary Product Material : Polyethylene/Polyester
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 34 MM  [1.339 INCH ]
  • Recovered Inside Diameter (Max) : 17 MM  [.669 INCH ]
  • Tubing Size Range : 17 - 34 MM  [.669 - 1.339 INCH ]

Industry Standards


  • Flammability Test Method : FMVSS 302

Operation/Application


  • Mechanical Resistance : Mechanical Damage, Abrasion Resistant, Cut-Through

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Reel

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Material Type : Fiber & Fabric
  • Wall Type : Braid Wall

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Recovery Temperature (DEGC) : 110
  • Shrink Temperature (Min) (DEGC) : 80
  • Tubing Flammability Type : Flame-Retardant
Buy Now
shrink tube - 9615924003 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
9615924003
shrink tube 9615924003
Tubing Fiber Fabric

Tubing Fiber Fabric

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 9615924003 9615924003
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transitions & Breakouts - 006257-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Heat Shrink Tubing - 0021036022 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Cable Wraps - 067269-001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Power Cable Wraps - 040113-001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details