TE Connectivity Data Bus Connectors 960799-000

Description
Contact Features Contact Type : Pin Mechanical Attachment Polarization Code : B Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Jack Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125
Request a Quote
Description
Contact Features Contact Type : Pin Mechanical Attachment Polarization Code : B Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Jack Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Bus Connectors - 960799-000 - TE Connectivity
Berwyn, PA, United States
Data Bus Connectors
960799-000
Data Bus Connectors 960799-000
Contact Features Contact Type : Pin Mechanical Attachment Polarization Code : B Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Jack Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125

Contact Features


  • Contact Type : Pin

Mechanical Attachment


  • Polarization Code : B

Product Type Features


  • Data Bus Connector Style : Bayonet
  • Data Bus Connector Type : Jack

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 125
Buy Now
Swedesboro, NJ, United States
Data Bus Components
960799-000
Data Bus Components 960799-000
Data Bus Components

Data Bus Components

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 960799-000 960799-000
Product Name Data Bus Connectors Data Bus Components
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 024069-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Mounting Board Mount
View Details
2 suppliers