TE Connectivity Heat Shrink Tubing 958133P008

Description
Body Features Flexibility : Flexible Primary Product Color : Black, Red Primary Product Material : Adhesive Dimensions Expanded Inside Diameter (Min) : 17.78 MM  [.7 INCH ] Recovered Inside Diameter (Max) : 4.45 MM  [.175 INCH ] Usage Conditions Heat Shrink Tubing Flammability : Flame-Retardant
Request a Quote
Description
Body Features Flexibility : Flexible Primary Product Color : Black, Red Primary Product Material : Adhesive Dimensions Expanded Inside Diameter (Min) : 17.78 MM  [.7 INCH ] Recovered Inside Diameter (Max) : 4.45 MM  [.175 INCH ] Usage Conditions Heat Shrink Tubing Flammability : Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 958133P008 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
958133P008
Heat Shrink Tubing 958133P008
Body Features Flexibility : Flexible Primary Product Color : Black, Red Primary Product Material : Adhesive Dimensions Expanded Inside Diameter (Min) : 17.78 MM  [.7 INCH ] Recovered Inside Diameter (Max) : 4.45 MM  [.175 INCH ] Usage Conditions Heat Shrink Tubing Flammability : Flame-Retardant

Body Features


  • Flexibility : Flexible
  • Primary Product Color : Black, Red
  • Primary Product Material : Adhesive

Dimensions


  • Expanded Inside Diameter (Min) : 17.78 MM  [.7 INCH ]
  • Recovered Inside Diameter (Max) : 4.45 MM  [.175 INCH ]

Usage Conditions


  • Heat Shrink Tubing Flammability : Flame-Retardant
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 958133P008
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0989076030 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 032537-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Heat Shrink Tubing - 064450-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Tubing - 0738234002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Medical Grade Crosslinked Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details