TE Connectivity Compression Connectors 957516-000

Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 4.7 MM  [.185 INCH ] Barrel Length : 11.5 MM  [.453 INCH ] Barrel Outside Diameter : 7.14 MM  [.281 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 10 Compatible Conductor Range (AWGKC) : 8 - 8 Lug Length : 29.4 MM  [1.157 INCH ] Lug Width : 11.9 MM  [.468 INCH ] Palm Hole Diameter : 6.5 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Compression Stud Size : M6
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 4.7 MM  [.185 INCH ] Barrel Length : 11.5 MM  [.453 INCH ] Barrel Outside Diameter : 7.14 MM  [.281 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 10 Compatible Conductor Range (AWGKC) : 8 - 8 Lug Length : 29.4 MM  [1.157 INCH ] Lug Width : 11.9 MM  [.468 INCH ] Palm Hole Diameter : 6.5 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Compression Stud Size : M6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 957516-000 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
957516-000
Compression Connectors 957516-000
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 4.7 MM  [.185 INCH ] Barrel Length : 11.5 MM  [.453 INCH ] Barrel Outside Diameter : 7.14 MM  [.281 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 10 Compatible Conductor Range (AWGKC) : 8 - 8 Lug Length : 29.4 MM  [1.157 INCH ] Lug Width : 11.9 MM  [.468 INCH ] Palm Hole Diameter : 6.5 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Compression Stud Size : M6

Body Features


  • Compatible Conductor Material : Copper
  • Compression Barrel Type : Standard
  • Palm Terminal Material : Copper
  • Primary Product Material : Copper

Configuration Features


  • Number of Holes : 1

Contact Features


  • Crimp Type : Hexagonal Crimping

Dimensions


  • Barrel Inside Diameter : 4.7 MM  [.185 INCH ]
  • Barrel Length : 11.5 MM  [.453 INCH ]
  • Barrel Outside Diameter : 7.14 MM  [.281 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 10
  • Compatible Conductor Range (AWGKC) : 8 - 8
  • Lug Length : 29.4 MM  [1.157 INCH ]
  • Lug Width : 11.9 MM  [.468 INCH ]
  • Palm Hole Diameter : 6.5

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Compression Connector Product Type : Terminal Lug
  • Power Component Application Type : Indoor, Outdoor

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands, Asia

Product Type Features


  • Installation Technology : Compression
  • Stud Size : M6
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 957516-000
Product Name Compression Connectors
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0937-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Connector (RF) Assemblies - 1508-1247-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Mounting Panel Mount
View Details
3 suppliers