TE Connectivity Bushings & Bobbins 957499-000

Description
Body Features Flexibility : Flexible Material Code : 25 Material Systems Code : 25 Primary Product Color : Black Primary Product Material : Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 25 MM  [.79 INCH ] Product Width : 10 MM  [.39 INCH ] Recovered Inside Diameter (Max) : 15 MM  [.59 INCH ] Other Adhesive Code : S1017, S1125, S1048 Size Code : 42 Product Type Features Molded Part Type : Molded Ring with Eyelet Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Request a Quote
Description
Body Features Flexibility : Flexible Material Code : 25 Material Systems Code : 25 Primary Product Color : Black Primary Product Material : Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 25 MM  [.79 INCH ] Product Width : 10 MM  [.39 INCH ] Recovered Inside Diameter (Max) : 15 MM  [.59 INCH ] Other Adhesive Code : S1017, S1125, S1048 Size Code : 42 Product Type Features Molded Part Type : Molded Ring with Eyelet Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bushings & Bobbins - 957499-000 - TE Connectivity
Berwyn, PA, United States
Bushings & Bobbins
957499-000
Bushings & Bobbins 957499-000
Body Features Flexibility : Flexible Material Code : 25 Material Systems Code : 25 Primary Product Color : Black Primary Product Material : Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 25 MM  [.79 INCH ] Product Width : 10 MM  [.39 INCH ] Recovered Inside Diameter (Max) : 15 MM  [.59 INCH ] Other Adhesive Code : S1017, S1125, S1048 Size Code : 42 Product Type Features Molded Part Type : Molded Ring with Eyelet Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]

Body Features


  • Flexibility : Flexible
  • Material Code : 25
  • Material Systems Code : 25
  • Primary Product Color : Black
  • Primary Product Material : Modified Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately

Dimensions


  • Expanded Inside Diameter (Min) : 25 MM  [.79 INCH ]
  • Product Width : 10 MM  [.39 INCH ]
  • Recovered Inside Diameter (Max) : 15 MM  [.59 INCH ]

Other


  • Adhesive Code : S1017, S1125, S1048
  • Size Code : 42

Product Type Features


  • Molded Part Type : Molded Ring with Eyelet

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Buy Now
shrink tube - 957499-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
957499-000
shrink tube 957499-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 957499-000 957499-000
Product Name Bushings & Bobbins shrink tube
Material Modified Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0151046001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 015609-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Solder Sleeve - A132340-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
View Details
shrink tube - 059275-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details