Body Features Product Weight : 178 G [6.27 OZ ]
Configuration Features Antenna Style : Enclosure Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports
Dimensions Cable Insulation Diameter (Max) : 3 MM [.118 INCH ] Cable Length : 5 M [16.4 FT ] Product Diameter : 95 MM [3.74 INCH ] Product Height : 72 MM [2.84 INCH ]
Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2:1, < 3:1, < 2.5:1
Industry Standards Primary Application : Cellular, GNSS, Wi-Fi Wireless Application : GNSS, Cellular, Wi-Fi, Vehicular
Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Polarization : RHCP, Linear
Operation/Applicatio
n Antenna Environment : Outdoor Directionality : Omnidirectional
Other Precision Level : Standard
Packaging Features Packaging Method : Bag & Box
Product Availability Applicable Region : Americas & EMEA, EU, Global
Product Type Features Antenna Termination : Fakra
Signal Characteristics Frequency Band (MHZ) : 880 - 960, 698 - 862, 1920 - 2170, 5150 - 5725, 1575.42, 2400 - 2484, 1710 - 1880, 1850 - 1990, 2305 - 2690, 1602. - 1614.94, 5755 - 5925, 824 - 894 Gain (Max) (DB) : 2.5, 2 Nominal Frequency Range : 698 - 2700 Peak Gain (DBI) : 0 < 3
Body Features
- Product Weight : 178 G [6.27 OZ ]
Configuration Features
- Antenna Style : Enclosure
- Antenna Type : Shark Fin
- Band Type : Multi Band
- Mounting Location : External
- Port Configuration : Multiple Ports
Dimensions
- Cable Insulation Diameter (Max) : 3 MM [.118 INCH ]
- Cable Length : 5 M [16.4 FT ]
- Product Diameter : 95 MM [3.74 INCH ]
- Product Height : 72 MM [2.84 INCH ]
Electrical Characteristics
- Antenna Operation : Active
- Impedance (OHM) : 50
- VSWR (Max) : < 2:1, < 3:1, < 2.5:1
Industry Standards
- Primary Application : Cellular, GNSS, Wi-Fi
- Wireless Application : GNSS, Cellular, Wi-Fi, Vehicular
Mechanical Attachment
- Mounting Type : Stud/Screw/Lug Mount
- Polarization : RHCP, Linear
Operation/Application
- Antenna Environment : Outdoor
- Directionality : Omnidirectional
Other
- Precision Level : Standard
Packaging Features
- Packaging Method : Bag & Box
Product Availability
- Applicable Region : Americas & EMEA, EU, Global
Product Type Features
- Antenna Termination : Fakra
Signal Characteristics
- Frequency Band (MHZ) : 880 - 960, 698 - 862, 1920 - 2170, 5150 - 5725, 1575.42, 2400 - 2484, 1710 - 1880, 1850 - 1990, 2305 - 2690, 1602. - 1614.94, 5755 - 5925, 824 - 894
- Gain (Max) (DB) : 2.5, 2
- Nominal Frequency Range : 698 - 2700
- Peak Gain (DBI) : 0 < 3