TE Connectivity Antennas 955-019-001

Description
Body Features Product Weight : 230 G  [8.11 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Insulation Diameter (Max) : 5 MM , 3 MM  [.118 INCH , .197 INCH ] Cable Length : 6.1 M  [20 FT ] Product Height : 22 MM  [.867 INCH ] Product Length : 162 MM  [6.38 INCH ] Product Width : 70 MM  [2.76 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2:1, < 3:1 Industry Standards Primary Application : GNSS, Cellular Wireless Application : Cellular, GNSS, Vehicular Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Polarization : Linear, RHCP Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Americas & EMEA, EU, Global Product Type Features Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 824 - 960, 1575.4, 1710 - 2170 Gain (Max) (DB) : 2 Nominal Frequency Range : 698 - 2700 Peak Gain (DBI) : 0 < 3
Request a Quote
Description
Body Features Product Weight : 230 G  [8.11 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Insulation Diameter (Max) : 5 MM , 3 MM  [.118 INCH , .197 INCH ] Cable Length : 6.1 M  [20 FT ] Product Height : 22 MM  [.867 INCH ] Product Length : 162 MM  [6.38 INCH ] Product Width : 70 MM  [2.76 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2:1, < 3:1 Industry Standards Primary Application : GNSS, Cellular Wireless Application : Cellular, GNSS, Vehicular Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Polarization : Linear, RHCP Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Americas & EMEA, EU, Global Product Type Features Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 824 - 960, 1575.4, 1710 - 2170 Gain (Max) (DB) : 2 Nominal Frequency Range : 698 - 2700 Peak Gain (DBI) : 0 < 3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - 955-019-001 - TE Connectivity
Berwyn, PA, United States
Antennas
955-019-001
Antennas 955-019-001
Body Features Product Weight : 230 G  [8.11 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Insulation Diameter (Max) : 5 MM , 3 MM  [.118 INCH , .197 INCH ] Cable Length : 6.1 M  [20 FT ] Product Height : 22 MM  [.867 INCH ] Product Length : 162 MM  [6.38 INCH ] Product Width : 70 MM  [2.76 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2:1, < 3:1 Industry Standards Primary Application : GNSS, Cellular Wireless Application : Cellular, GNSS, Vehicular Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Polarization : Linear, RHCP Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Americas & EMEA, EU, Global Product Type Features Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 824 - 960, 1575.4, 1710 - 2170 Gain (Max) (DB) : 2 Nominal Frequency Range : 698 - 2700 Peak Gain (DBI) : 0 < 3

Body Features


  • Product Weight : 230 G  [8.11 OZ ]

Configuration Features


  • Antenna Style : Enclosure
  • Antenna Type : Dome/Puck
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Multiple Ports

Dimensions


  • Cable Insulation Diameter (Max) : 5 MM , 3 MM  [.118 INCH , .197 INCH ]
  • Cable Length : 6.1 M  [20 FT ]
  • Product Height : 22 MM  [.867 INCH ]
  • Product Length : 162 MM  [6.38 INCH ]
  • Product Width : 70 MM  [2.76 INCH ]

Electrical Characteristics


  • Antenna Operation : Active
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2:1, < 3:1

Industry Standards


  • Primary Application : GNSS, Cellular
  • Wireless Application : Cellular, GNSS, Vehicular

Mechanical Attachment


  • Mounting Type : Stud/Screw/Lug Mount
  • Polarization : Linear, RHCP

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Americas & EMEA, EU, Global

Product Type Features


  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 824 - 960, 1575.4, 1710 - 2170
  • Gain (Max) (DB) : 2
  • Nominal Frequency Range : 698 - 2700
  • Peak Gain (DBI) : 0 < 3
Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number 955-019-001
Product Name Antennas
Applications Modem or Wireless Network; Cellular, GNSS, Vehicular
Pattern Type Omni directional
Polarization Right Hand Circular
Primary Frequency Range 824.0 to 2170.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108858-4 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Wi-Fi, ZigBee, Bluetooth
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
Antennas - 2108948-8 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2118908-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers