TE Connectivity Cable Transitions & Breakouts 954955-000

Description
Body Features Material : Low Fire Hazard Material Material Code : 100 Material Systems Code : 100 Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 5 Dimensions Inside Diameter Range (Body) : 26.7 - 55.6 MM  [1.05 - 2.19 INCH ] Inside Diameter Range (Leg 1) : 13 - 26.9 MM  [.51 - 1.06 INCH ] Inside Diameter Range (Leg 2) : 13 - 26.9 MM  [.51 - 1.06 INCH ] Inside Diameter Range (Leg 3) : 13 - 26.9 MM  [.51 - 1.06 INCH ] Inside Diameter Range (Leg 4) : 13 - 26.9 MM  [.51 - 1.06 INCH ] Industry Standards Government Qualified : No Operation/Applicatio n Emission Features : Halogen-Free Power Cable Accessory : No Other Adhesive Code : S1006, S1030, S1125 Comment : Contact Raychem for additional adhesive and/or cut off boot length information Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 562A Product Type Features Molded Part Shape : Y Shape Size Code : 067 Usage Conditions Flammability : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Body Features Material : Low Fire Hazard Material Material Code : 100 Material Systems Code : 100 Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 5 Dimensions Inside Diameter Range (Body) : 26.7 - 55.6 MM  [1.05 - 2.19 INCH ] Inside Diameter Range (Leg 1) : 13 - 26.9 MM  [.51 - 1.06 INCH ] Inside Diameter Range (Leg 2) : 13 - 26.9 MM  [.51 - 1.06 INCH ] Inside Diameter Range (Leg 3) : 13 - 26.9 MM  [.51 - 1.06 INCH ] Inside Diameter Range (Leg 4) : 13 - 26.9 MM  [.51 - 1.06 INCH ] Industry Standards Government Qualified : No Operation/Applicatio n Emission Features : Halogen-Free Power Cable Accessory : No Other Adhesive Code : S1006, S1030, S1125 Comment : Contact Raychem for additional adhesive and/or cut off boot length information Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 562A Product Type Features Molded Part Shape : Y Shape Size Code : 067 Usage Conditions Flammability : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 954955-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
954955-000
Cable Transitions & Breakouts 954955-000
Body Features Material : Low Fire Hazard Material Material Code : 100 Material Systems Code : 100 Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 5 Dimensions Inside Diameter Range (Body) : 26.7 - 55.6 MM  [1.05 - 2.19 INCH ] Inside Diameter Range (Leg 1) : 13 - 26.9 MM  [.51 - 1.06 INCH ] Inside Diameter Range (Leg 2) : 13 - 26.9 MM  [.51 - 1.06 INCH ] Inside Diameter Range (Leg 3) : 13 - 26.9 MM  [.51 - 1.06 INCH ] Inside Diameter Range (Leg 4) : 13 - 26.9 MM  [.51 - 1.06 INCH ] Industry Standards Government Qualified : No Operation/Applicatio n Emission Features : Halogen-Free Power Cable Accessory : No Other Adhesive Code : S1006, S1030, S1125 Comment : Contact Raychem for additional adhesive and/or cut off boot length information Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 562A Product Type Features Molded Part Shape : Y Shape Size Code : 067 Usage Conditions Flammability : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Material : Low Fire Hazard Material
  • Material Code : 100
  • Material Systems Code : 100

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Number of Branches & Legs : 5

Dimensions


  • Inside Diameter Range (Body) : 26.7 - 55.6 MM  [1.05 - 2.19 INCH ]
  • Inside Diameter Range (Leg 1) : 13 - 26.9 MM  [.51 - 1.06 INCH ]
  • Inside Diameter Range (Leg 2) : 13 - 26.9 MM  [.51 - 1.06 INCH ]
  • Inside Diameter Range (Leg 3) : 13 - 26.9 MM  [.51 - 1.06 INCH ]
  • Inside Diameter Range (Leg 4) : 13 - 26.9 MM  [.51 - 1.06 INCH ]

Industry Standards


  • Government Qualified : No

Operation/Application


  • Emission Features : Halogen-Free
  • Power Cable Accessory : No

Other


  • Adhesive Code : S1006, S1030, S1125
  • Comment : Contact Raychem for additional adhesive and/or cut off boot length information
  • Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures
  • Molded Part Shape Code : 562A

Product Type Features


  • Molded Part Shape : Y Shape
  • Size Code : 067

Usage Conditions


  • Flammability : Low Fire Hazard
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 954955-000
Product Name Cable Transitions & Breakouts
Material Low Fire Hazard Material
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 005087-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing - 0743194002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Cable Heat Shrink Tubing - 009974-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
shrink tube - 085289-001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details