TE Connectivity Power Cable 9539193001

Description
Body Features Cable Color : Black Conductor Material : Rope Stranded Tin Coated Copper Wire Color (Base) : White Configuration Features Number of Conductors : 1 Dimensions Conductor Diameter Range : 10.15 MM  [.4 INCH ] Outside Cable Diameter : 14 MM  [.551 INCH ] Wire Size (MMSQ) : 50 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : Power Operating Temperature Range (DEGF) : -40 - 302
Request a Quote Datasheet
Description
Body Features Cable Color : Black Conductor Material : Rope Stranded Tin Coated Copper Wire Color (Base) : White Configuration Features Number of Conductors : 1 Dimensions Conductor Diameter Range : 10.15 MM  [.4 INCH ] Outside Cable Diameter : 14 MM  [.551 INCH ] Wire Size (MMSQ) : 50 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : Power Operating Temperature Range (DEGF) : -40 - 302
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable - 9539193001 - TE Connectivity
Berwyn, PA, United States
Power Cable
9539193001
Power Cable 9539193001
Body Features Cable Color : Black Conductor Material : Rope Stranded Tin Coated Copper Wire Color (Base) : White Configuration Features Number of Conductors : 1 Dimensions Conductor Diameter Range : 10.15 MM  [.4 INCH ] Outside Cable Diameter : 14 MM  [.551 INCH ] Wire Size (MMSQ) : 50 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : Power Operating Temperature Range (DEGF) : -40 - 302

Body Features


  • Cable Color : Black
  • Conductor Material : Rope Stranded Tin Coated Copper
  • Wire Color (Base) : White

Configuration Features


  • Number of Conductors : 1

Dimensions


  • Conductor Diameter Range : 10.15 MM  [.4 INCH ]
  • Outside Cable Diameter : 14 MM  [.551 INCH ]
  • Wire Size (MMSQ) : 50

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Product Type Features


  • Wall Type : Dual Wall

Usage Conditions


  • Cable Type : Power
  • Operating Temperature Range (DEGF) : -40 - 302
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 9539193001
Product Name Power Cable
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Cable - 001927-000 - TE Connectivity
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Aluminized PET
View Details
Multiple Conductor Cables - 100G0121-0.40-0/9-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Number of Conductors 2 #
View Details
Modular Twisted Pair Cable Assemblies - 1-2322421-5 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
Power Cable - 058808-000 - TE Connectivity
Specs
Cable Insulation Radiation-Crosslinked, Modified Flexible ETFE
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details