TE Connectivity Automotive Conn Housing, Plug, 3Pos; Product Range Amp Te Connectivity 953698-1

Description
AUTOMOTIVE CONN HOUSING, PLUG, 3POS; Product Range:MQS Series; Gender:Plug; No. of Positions:3Ways; For Use With:AMP MQS Series Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; IP Rating:-; RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE CONN HOUSING, PLUG, 3POS; Product Range:MQS Series; Gender:Plug; No. of Positions:3Ways; For Use With:AMP MQS Series Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; IP Rating:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Plug, 3Pos; Product Range Amp Te Connectivity - 64AH9915 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Plug, 3Pos; Product Range Amp Te Connectivity
64AH9915
Automotive Conn Housing, Plug, 3Pos; Product Range Amp Te Connectivity 64AH9915
AUTOMOTIVE CONN HOUSING, PLUG, 3POS; Product Range:MQS Series; Gender:Plug; No. of Positions:3Ways; For Use With:AMP MQS Series Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; IP Rating:-; RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, PLUG, 3POS; Product Range:MQS Series; Gender:Plug; No. of Positions:3Ways; For Use With:AMP MQS Series Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; IP Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 64AH9915
Product Name Automotive Conn Housing, Plug, 3Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 85 mm (3.35 inch)
Bearing Bore / Ring O.D. 2.95 inch (75 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details