TE Connectivity Rectangular Connector Housings 953698-1

Description
3 Rectangular Connectors - Housings Plug Black
Request a Quote Datasheet
Description
3 Rectangular Connectors - Housings Plug Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 953698-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
953698-1-ND
Rectangular Connector Housings 953698-1-ND
3 Rectangular Connectors - Housings Plug Black

3 Rectangular Connectors - Housings Plug Black

Buy Now Datasheet
Automotive Connectors - 7199346P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7199346P
Automotive Connectors 7199346P
TE Connectivity 953698-1

TE Connectivity 953698-1

Supplier's Site
Automotive Connectors - 7199346 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7199346
Automotive Connectors 7199346
TE Connectivity 953698-1

TE Connectivity 953698-1

Supplier's Site
Automotive Connectors - 1643031 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1643031
Automotive Connectors 1643031
TE Connectivity 953698-1

TE Connectivity 953698-1

Supplier's Site
Singapore, Singapore
Electronic Connector
340-953698-1
Electronic Connector 340-953698-1
3 Pos 2.54mm Crimp Wire Housing, Male Pin, PBT, Black Product overview: 953698-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-953698-1 can be used for catalog matching and distributor lookup.

3 Pos 2.54mm Crimp Wire Housing, Male Pin, PBT, Black Product overview: 953698-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-953698-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365656-953698-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365656-953698-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365656-953698-1
Win Source Part Number: 1365656-953698-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Micro Quadlok Package: Bulk Product Status: Active Base Product Number: 953698 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: Black Connector Type: Plug Contact Type: Male Pin Number of Positions: 3 Number of Rows: 1 Note: Contacts Not Included

Win Source Part Number: 1365656-953698-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Micro Quadlok
Package: Bulk
Product Status: Active
Base Product Number: 953698
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: Black
Connector Type: Plug
Contact Type: Male Pin
Number of Positions: 3
Number of Rows: 1
Note: Contacts Not Included

Buy Now Datasheet
Automotive Connectors 3W MQS PIN HSG POSIT MATE - 785-953698-1 - Utmel Electronic Limited
Hong Kong, China
Automotive Connectors 3W MQS PIN HSG POSIT MATE
785-953698-1
Automotive Connectors 3W MQS PIN HSG POSIT MATE 785-953698-1
Automotive Connectors 3W MQS PIN HSG POSIT MATE

Automotive Connectors 3W MQS PIN HSG POSIT MATE

Supplier's Site
3Pos Mqs Tab Amp - Te Connectivity - 77AC2285 - Newark, An Avnet Company
Chicago, IL, United States
3Pos Mqs Tab Amp - Te Connectivity
77AC2285
3Pos Mqs Tab Amp - Te Connectivity 77AC2285
3POS MQS TAB

3POS MQS TAB

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 953698-1-ND 7199346P 7199346 340-953698-1 953698-1 1365656-953698-1 785-953698-1 77AC2285
Product Name Rectangular Connector Housings Automotive Connectors Automotive Connectors Electronic Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Automotive Connectors 3W MQS PIN HSG POSIT MATE 3Pos Mqs Tab Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products