TE Connectivity PCB Headers & Receptacles 953486-5

Description
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 32 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 32 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Dimensions Connector Length : 54.8 MM  [2.157 INCH ] Connector Width : 27.4 MM  [1.079 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 16 MM  [.63 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Other Interface Number : 114-94218 Packaging Features Packaging Quantity : 650 Packaging Type : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 80 DEGC , 85 DEGC , 70 DEGC , 65 DEGC , 75 DEGC  [167 DEGF , 158 DEGF , 149 DEGF , 185 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 32 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 32 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Dimensions Connector Length : 54.8 MM  [2.157 INCH ] Connector Width : 27.4 MM  [1.079 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 16 MM  [.63 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Other Interface Number : 114-94218 Packaging Features Packaging Quantity : 650 Packaging Type : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 80 DEGC , 85 DEGC , 70 DEGC , 65 DEGC , 75 DEGC  [167 DEGF , 158 DEGF , 149 DEGF , 185 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 953486-5 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
953486-5
PCB Headers & Receptacles 953486-5
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 32 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 32 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Dimensions Connector Length : 54.8 MM  [2.157 INCH ] Connector Width : 27.4 MM  [1.079 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 16 MM  [.63 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Other Interface Number : 114-94218 Packaging Features Packaging Quantity : 650 Packaging Type : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 80 DEGC , 85 DEGC , 70 DEGC , 65 DEGC , 75 DEGC  [167 DEGF , 158 DEGF , 149 DEGF , 185 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Positions : 32
  • Number of Rows : 2
  • Number of Sections : 1
  • Number of Signal Positions : 32
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .63 MM  [.025 INCH ]
  • Mating Tab Width : .63 MM  [.025 INCH ]

Dimensions


  • Connector Length : 54.8 MM  [2.157 INCH ]
  • Connector Width : 27.4 MM  [1.079 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 16 MM  [.63 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (VDC) : 12

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Mating Alignment : With
  • Mating Retention : With
  • Mating Retention Type : Locking Interface
  • Mounting Holes : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Interface Number : 114-94218

Packaging Features


  • Packaging Quantity : 650
  • Packaging Type : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Hybrid Header : No
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 80 DEGC , 85 DEGC , 70 DEGC , 65 DEGC , 75 DEGC  [167 DEGF , 158 DEGF , 149 DEGF , 185 DEGF , 176 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 953486-5
Product Name PCB Headers & Receptacles
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102387-9 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102973-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
PCB Headers & Receptacles - 102690-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Through-Hole; Board Mount
Voltage Rating 250 volts
View Details
2 suppliers
PCB Headers & Receptacles - 103167-3 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers