TE Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 953264-2

Description
Win Source Part Number: 963196-953264-2 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Micro Quadlok Number of Positions: 18 Features: Board Guide, Board Lock Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Friction Lock Package: Bulk Contact Material: Copper Alloy Applications: Automotive Standard Package: 496 Insulation Material: Polyethylene Terephthalate (PET), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.114" (2.90mm) Insulation Height: 0.835" (21.21mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 280509-1; 826656-9; 5-103169-7; 826942-9; 103328-9; 15-44-68189532642; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 2266-953264-2,-95326 4-2-LSI,-953264-2-SI Base Product Number: 953264
Request a Quote Datasheet
Description
Win Source Part Number: 963196-953264-2 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Micro Quadlok Number of Positions: 18 Features: Board Guide, Board Lock Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Friction Lock Package: Bulk Contact Material: Copper Alloy Applications: Automotive Standard Package: 496 Insulation Material: Polyethylene Terephthalate (PET), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.114" (2.90mm) Insulation Height: 0.835" (21.21mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 280509-1; 826656-9; 5-103169-7; 826942-9; 103328-9; 15-44-68189532642; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 2266-953264-2,-95326 4-2-LSI,-953264-2-SI Base Product Number: 953264
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 963196-953264-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
963196-953264-2
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 963196-953264-2
Win Source Part Number: 963196-953264-2 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Micro Quadlok Number of Positions: 18 Features: Board Guide, Board Lock Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Friction Lock Package: Bulk Contact Material: Copper Alloy Applications: Automotive Standard Package: 496 Insulation Material: Polyethylene Terephthalate (PET), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.114" (2.90mm) Insulation Height: 0.835" (21.21mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 280509-1; 826656-9; 5-103169-7; 826942-9; 103328-9; 15-44-68189532642; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 2266-953264-2,-95326 4-2-LSI,-953264-2-SI Base Product Number: 953264

Win Source Part Number: 963196-953264-2
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: Micro Quadlok
Number of Positions: 18
Features: Board Guide, Board Lock
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Friction Lock
Package: Bulk
Contact Material: Copper Alloy
Applications: Automotive
Standard Package: 496
Insulation Material: Polyethylene Terephthalate (PET), Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.114" (2.90mm)
Insulation Height: 0.835" (21.21mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): 280509-1; 826656-9; 5-103169-7; 826942-9; 103328-9; 15-44-68189532642;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-953264-2,-953264-2-LSI,-953264-2-SI
Base Product Number: 953264

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 963196-953264-2
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management Lid Capabilities: IC Test Solutions -  - Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type Test
View Details
DIL Sockets - 1613509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
625 Series Quad Pack Contactor for 2
Specs
Product Type IC Socket
Contact Plating Gold
View Details
Pcb Stacking Connector, Plug, 31 Position, 1Mm; Product Range Amphenol Communications Solutions - 06M2717 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
View Details