TE Connectivity PCB Headers & Receptacles 953130-3

Description
Body Features Connector & Keying Code : 3 Primary Product Color : Brown Configuration Features Number of Positions : 12 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 12 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin Contact Size : .63mm Contact Type : Tab Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Dimensions Connector Length : 40.4 MM  [1.591 INCH ] Connector Width : 17 MM  [.669 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 20.3 MM  [.799 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Shielded : No Other Interface Number : 208-15544 Packaging Features Packaging Quantity : 576 Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 75 DEGC , 85 DEGC , 80 DEGC , 70 DEGC , 65 DEGC  [176 DEGF , 149 DEGF , 158 DEGF , 167 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Connector & Keying Code : 3 Primary Product Color : Brown Configuration Features Number of Positions : 12 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 12 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin Contact Size : .63mm Contact Type : Tab Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Dimensions Connector Length : 40.4 MM  [1.591 INCH ] Connector Width : 17 MM  [.669 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 20.3 MM  [.799 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Shielded : No Other Interface Number : 208-15544 Packaging Features Packaging Quantity : 576 Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 75 DEGC , 85 DEGC , 80 DEGC , 70 DEGC , 65 DEGC  [176 DEGF , 149 DEGF , 158 DEGF , 167 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 953130-3 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
953130-3
PCB Headers & Receptacles 953130-3
Body Features Connector & Keying Code : 3 Primary Product Color : Brown Configuration Features Number of Positions : 12 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 12 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin Contact Size : .63mm Contact Type : Tab Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Dimensions Connector Length : 40.4 MM  [1.591 INCH ] Connector Width : 17 MM  [.669 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 20.3 MM  [.799 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Shielded : No Other Interface Number : 208-15544 Packaging Features Packaging Quantity : 576 Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 75 DEGC , 85 DEGC , 80 DEGC , 70 DEGC , 65 DEGC  [176 DEGF , 149 DEGF , 158 DEGF , 167 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector & Keying Code : 3
  • Primary Product Color : Brown

Configuration Features


  • Number of Positions : 12
  • Number of Rows : 2
  • Number of Sections : 1
  • Number of Signal Positions : 12
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Mating Area Plating Material : Tin
  • Contact Size : .63mm
  • Contact Type : Tab
  • Mating Tab Thickness : .63 MM  [.025 INCH ]
  • Mating Tab Width : .63 MM  [.025 INCH ]

Dimensions


  • Connector Length : 40.4 MM  [1.591 INCH ]
  • Connector Width : 17 MM  [.669 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 20.3 MM  [.799 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (VDC) : 12

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Retention : With
  • Mating Retention Type : Locking Interface
  • Mounting Holes : Without
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock
  • Panel Mount Feature : With

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Interface Number : 208-15544

Packaging Features


  • Packaging Quantity : 576
  • Packaging Type : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Hybrid Header : No
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 75 DEGC , 85 DEGC , 80 DEGC , 70 DEGC , 65 DEGC  [176 DEGF , 149 DEGF , 158 DEGF , 167 DEGF , 185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 953130-3
Product Name PCB Headers & Receptacles
Product Type IC Headers
Mounting Panel Mount
Voltage Rating 12 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102540-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102159-7 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102394-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102153-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details