TE Connectivity Headers & Wire Housings 953119-2

Description
UN-SEALED CONNECTOR
Request a Quote Datasheet
Description
UN-SEALED CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Headers & Wire Housings
953119-2
Headers & Wire Housings 953119-2
UN-SEALED CONNECTOR

UN-SEALED CONNECTOR

Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365790-953119-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365790-953119-2
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365790-953119-2
Win Source Part Number: 1365790-953119-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Micro Quadlok Package: Bulk Product Status: Active Base Product Number: 953119 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: Brown Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 20 Number of Rows: 2 Note: Contacts Not Included Pitch: 0.100" (2.54mm) Row Spacing: 0.100" (2.54mm)

Win Source Part Number: 1365790-953119-2
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -40°C ~ 100°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Micro Quadlok
Package: Bulk
Product Status: Active
Base Product Number: 953119
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: Brown
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 20
Number of Rows: 2
Note: Contacts Not Included
Pitch: 0.100" (2.54mm)
Row Spacing: 0.100" (2.54mm)

Buy Now Datasheet
Rectangular Connector Housings - A142490-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A142490-ND
Rectangular Connector Housings A142490-ND
"20 Rectangular Connectors - Housings Receptacle Brown 0.100"" (2.54mm)"

"20 Rectangular Connectors - Housings Receptacle Brown 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-953119-2
Electronic Connector 340-953119-2
20 Pos 2.54mm Crimp Wire Housing, Female, Straight, PBT, Brown Product overview: 953119-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-953119-2 can be used for catalog matching and distributor lookup.

20 Pos 2.54mm Crimp Wire Housing, Female, Straight, PBT, Brown Product overview: 953119-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-953119-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 953119-2 1365790-953119-2 A142490-ND 340-953119-2
Product Name Headers & Wire Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Rectangular Connector Housings Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103946-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Turret Connectors - 36-1515-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - Right Angle Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details