TE Connectivity Automotive Housing, Receptacle, 20Pos; Product Range Amp Te Connectivity 953119-1

Description
AUTOMOTIVE HOUSING, RECEPTACLE, 20POS; Product Range:MQS Series; Gender:Receptacle; No. of Positions:20Position s; For Use With:AMP MQS Series 144969 Automotive Socket Contact; IP Rating:-; Voltage Rating:16VDC; Current Rating:- RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RECEPTACLE, 20POS; Product Range:MQS Series; Gender:Receptacle; No. of Positions:20Position s; For Use With:AMP MQS Series 144969 Automotive Socket Contact; IP Rating:-; Voltage Rating:16VDC; Current Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Receptacle, 20Pos; Product Range Amp Te Connectivity - 70AH7970 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Receptacle, 20Pos; Product Range Amp Te Connectivity
70AH7970
Automotive Housing, Receptacle, 20Pos; Product Range Amp Te Connectivity 70AH7970
AUTOMOTIVE HOUSING, RECEPTACLE, 20POS; Product Range:MQS Series; Gender:Receptacle; No. of Positions:20Position s; For Use With:AMP MQS Series 144969 Automotive Socket Contact; IP Rating:-; Voltage Rating:16VDC; Current Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RECEPTACLE, 20POS; Product Range:MQS Series; Gender:Receptacle; No. of Positions:20Positions; For Use With:AMP MQS Series 144969 Automotive Socket Contact; IP Rating:-; Voltage Rating:16VDC; Current Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 70AH7970
Product Name Automotive Housing, Receptacle, 20Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 10 mm (0.3937 inch)
Bearing Bore / Ring O.D. 0.2362 inch (6 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details