TE Connectivity Heat Shrink Tubing 9531152005

Description
Body Features Flexibility : Semi-Flexible Fluid Type : Engine Oil, Gasoline, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 9 MM  [.354 INCH ] Product Length : 1220 MM  [48.031 INCH ] Recovered Inside Diameter (Max) : 3 MM  [.118 INCH ] Recovered Wall Thickness (Nominal) : 1.35 MM  [.053 INCH ] Recovered Wall Thickness (Tolerance) : .25 MM  [.01 INCH ] Tubing Size Range : 3 - 9 MM  [.118 - .354 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Fluids, Moisture Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Stick Product Availability Applicable Region : EMEA, Asia Product Type Features Wall Type : Dual Wall Usage Conditions Operating Temperature Range (DEGC) : -30 - 80 Recovery Temperature (DEGC) : 115 Resistance Properties : Moisture Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Request a Quote
Description
Body Features Flexibility : Semi-Flexible Fluid Type : Engine Oil, Gasoline, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 9 MM  [.354 INCH ] Product Length : 1220 MM  [48.031 INCH ] Recovered Inside Diameter (Max) : 3 MM  [.118 INCH ] Recovered Wall Thickness (Nominal) : 1.35 MM  [.053 INCH ] Recovered Wall Thickness (Tolerance) : .25 MM  [.01 INCH ] Tubing Size Range : 3 - 9 MM  [.118 - .354 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Fluids, Moisture Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Stick Product Availability Applicable Region : EMEA, Asia Product Type Features Wall Type : Dual Wall Usage Conditions Operating Temperature Range (DEGC) : -30 - 80 Recovery Temperature (DEGC) : 115 Resistance Properties : Moisture Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 9531152005 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
9531152005
Heat Shrink Tubing 9531152005
Body Features Flexibility : Semi-Flexible Fluid Type : Engine Oil, Gasoline, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 9 MM  [.354 INCH ] Product Length : 1220 MM  [48.031 INCH ] Recovered Inside Diameter (Max) : 3 MM  [.118 INCH ] Recovered Wall Thickness (Nominal) : 1.35 MM  [.053 INCH ] Recovered Wall Thickness (Tolerance) : .25 MM  [.01 INCH ] Tubing Size Range : 3 - 9 MM  [.118 - .354 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Fluids, Moisture Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Stick Product Availability Applicable Region : EMEA, Asia Product Type Features Wall Type : Dual Wall Usage Conditions Operating Temperature Range (DEGC) : -30 - 80 Recovery Temperature (DEGC) : 115 Resistance Properties : Moisture Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Semi-Flexible
  • Fluid Type : Engine Oil, Gasoline, Hydraulic Fluid
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 3:1

Dimensions


  • Expanded Inside Diameter (Min) : 9 MM  [.354 INCH ]
  • Product Length : 1220 MM  [48.031 INCH ]
  • Recovered Inside Diameter (Max) : 3 MM  [.118 INCH ]
  • Recovered Wall Thickness (Nominal) : 1.35 MM  [.053 INCH ]
  • Recovered Wall Thickness (Tolerance) : .25 MM  [.01 INCH ]
  • Tubing Size Range : 3 - 9 MM  [.118 - .354 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Operation/Application


  • Mechanical Resistance : Fluids, Moisture

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Stick

Product Availability


  • Applicable Region : EMEA, Asia

Product Type Features


  • Wall Type : Dual Wall

Usage Conditions


  • Operating Temperature Range (DEGC) : -30 - 80
  • Recovery Temperature (DEGC) : 115
  • Resistance Properties : Moisture
  • Shrink Temperature (Min) (DEGC) : 80
  • Tubing Flammability Type : Flame-Retardant
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 9531152005
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0555822005 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Caps - 016897-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -75 to 150 C (-103 to 302 F)
Features Flame Retardant
View Details
2 suppliers
Power Cable Wraps - 091525-001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
2 suppliers
shrink tube - 064743N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details