TE Connectivity Power Cable 951461-000

Description
Body Features Conductor Material : Tin-Coated Copper Conductor Stranding : High Strand Count Conductor Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Flexible ETFE Wire Color (Base) : White Configuration Features Number of Conductors : 1 Number of Strands : 1665 Dimensions Cable Length : 15.24 M  [50 FT ] Conductor Diameter Range : 8.5 MM  [.335 INCH ] Outside Cable Diameter : 11 MM  [.433 INCH ] Strand Size (AWG) : 34 Wire Size (AWG) : 2 Electrical Characteristics Operating Voltage (VAC) : 600 Operation/Applicatio n Wire Class : Medium Weight Packaging Features Packaging Method : Reel Product Type Features Cable Style : Primary Wall Type : Dual Wall Usage Conditions Cable Type : Spec 80 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Coated Copper Conductor Stranding : High Strand Count Conductor Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Flexible ETFE Wire Color (Base) : White Configuration Features Number of Conductors : 1 Number of Strands : 1665 Dimensions Cable Length : 15.24 M  [50 FT ] Conductor Diameter Range : 8.5 MM  [.335 INCH ] Outside Cable Diameter : 11 MM  [.433 INCH ] Strand Size (AWG) : 34 Wire Size (AWG) : 2 Electrical Characteristics Operating Voltage (VAC) : 600 Operation/Applicatio n Wire Class : Medium Weight Packaging Features Packaging Method : Reel Product Type Features Cable Style : Primary Wall Type : Dual Wall Usage Conditions Cable Type : Spec 80 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable - 951461-000 - TE Connectivity
Berwyn, PA, United States
Power Cable
951461-000
Power Cable 951461-000
Body Features Conductor Material : Tin-Coated Copper Conductor Stranding : High Strand Count Conductor Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Flexible ETFE Wire Color (Base) : White Configuration Features Number of Conductors : 1 Number of Strands : 1665 Dimensions Cable Length : 15.24 M  [50 FT ] Conductor Diameter Range : 8.5 MM  [.335 INCH ] Outside Cable Diameter : 11 MM  [.433 INCH ] Strand Size (AWG) : 34 Wire Size (AWG) : 2 Electrical Characteristics Operating Voltage (VAC) : 600 Operation/Applicatio n Wire Class : Medium Weight Packaging Features Packaging Method : Reel Product Type Features Cable Style : Primary Wall Type : Dual Wall Usage Conditions Cable Type : Spec 80 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Conductor Stranding : High Strand Count Conductor
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Modified Flexible ETFE
  • Wire Color (Base) : White

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 1665

Dimensions


  • Cable Length : 15.24 M  [50 FT ]
  • Conductor Diameter Range : 8.5 MM  [.335 INCH ]
  • Outside Cable Diameter : 11 MM  [.433 INCH ]
  • Strand Size (AWG) : 34
  • Wire Size (AWG) : 2

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Operation/Application


  • Wire Class : Medium Weight

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Cable Style : Primary
  • Wall Type : Dual Wall

Usage Conditions


  • Cable Type : Spec 80
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
 - 951461-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flex Power Cable

Flex Power Cable

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies
Product Number 951461-000 951461-000
Product Name Power Cable
Cable Insulation Radiation-Crosslinked, Modified Flexible ETFE
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 007917-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 001035-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers