TE Connectivity Antennas 951-018-711

Description
Body Features Product Weight : 300 G  [10.58 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : .2 M  [.66 FT ] Product Height : 84 MM  [3.31 INCH ] Product Length : 124 MM  [4.88 INCH ] Product Width : 80 MM  [3.15 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2.5:1, < 2:1, < 1.5 Industry Standards Primary Application : Cellular, GNSS, Wi-Fi Wireless Application : Vehicular, 5G, Cellular, Wi-Fi, GNSS Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Polarization : RHCP, Vertical Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 5G 3300-5000, Global Cellular 2G/3G, Cellular, DECT EU, EU Cellular, LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : Global Product Type Features Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1563 - 1587, 1920 - 2170, 5150 - 5875, 824 - 894, 2400 - 2484, 4400 - 5000, 3300 - 3800, 880 - 960, 1710 - 1880, 5755 - 5925, 2412 - 2484, 2305 - 2690, 1850 - 1990, 698 - 862, 3800 - 4200 Gain (Max) (DB) : 2, 5.5, 27 Nominal Frequency Range : 698 - 6000 Peak Gain (DBI) : 3 < 6
Request a Quote
Description
Body Features Product Weight : 300 G  [10.58 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : .2 M  [.66 FT ] Product Height : 84 MM  [3.31 INCH ] Product Length : 124 MM  [4.88 INCH ] Product Width : 80 MM  [3.15 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2.5:1, < 2:1, < 1.5 Industry Standards Primary Application : Cellular, GNSS, Wi-Fi Wireless Application : Vehicular, 5G, Cellular, Wi-Fi, GNSS Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Polarization : RHCP, Vertical Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 5G 3300-5000, Global Cellular 2G/3G, Cellular, DECT EU, EU Cellular, LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : Global Product Type Features Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1563 - 1587, 1920 - 2170, 5150 - 5875, 824 - 894, 2400 - 2484, 4400 - 5000, 3300 - 3800, 880 - 960, 1710 - 1880, 5755 - 5925, 2412 - 2484, 2305 - 2690, 1850 - 1990, 698 - 862, 3800 - 4200 Gain (Max) (DB) : 2, 5.5, 27 Nominal Frequency Range : 698 - 6000 Peak Gain (DBI) : 3 < 6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - 951-018-711 - TE Connectivity
Berwyn, PA, United States
Antennas
951-018-711
Antennas 951-018-711
Body Features Product Weight : 300 G  [10.58 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : .2 M  [.66 FT ] Product Height : 84 MM  [3.31 INCH ] Product Length : 124 MM  [4.88 INCH ] Product Width : 80 MM  [3.15 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2.5:1, < 2:1, < 1.5 Industry Standards Primary Application : Cellular, GNSS, Wi-Fi Wireless Application : Vehicular, 5G, Cellular, Wi-Fi, GNSS Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Polarization : RHCP, Vertical Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 5G 3300-5000, Global Cellular 2G/3G, Cellular, DECT EU, EU Cellular, LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : Global Product Type Features Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1563 - 1587, 1920 - 2170, 5150 - 5875, 824 - 894, 2400 - 2484, 4400 - 5000, 3300 - 3800, 880 - 960, 1710 - 1880, 5755 - 5925, 2412 - 2484, 2305 - 2690, 1850 - 1990, 698 - 862, 3800 - 4200 Gain (Max) (DB) : 2, 5.5, 27 Nominal Frequency Range : 698 - 6000 Peak Gain (DBI) : 3 < 6

Body Features


  • Product Weight : 300 G  [10.58 OZ ]

Configuration Features


  • Antenna Style : Enclosure
  • Antenna Type : Shark Fin
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Multiple Ports

Dimensions


  • Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ]
  • Cable Length : .2 M  [.66 FT ]
  • Product Height : 84 MM  [3.31 INCH ]
  • Product Length : 124 MM  [4.88 INCH ]
  • Product Width : 80 MM  [3.15 INCH ]

Electrical Characteristics


  • Antenna Operation : Active
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1, < 2:1, < 1.5

Industry Standards


  • Primary Application : Cellular, GNSS, Wi-Fi
  • Wireless Application : Vehicular, 5G, Cellular, Wi-Fi, GNSS

Mechanical Attachment


  • Mounting Type : Stud/Screw/Lug Mount
  • Polarization : RHCP, Vertical Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : 5G 3300-5000, Global Cellular 2G/3G, Cellular, DECT EU, EU Cellular, LTE, UMTS, US Dual, EU Triband & WCDMA

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag/Carton

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 1563 - 1587, 1920 - 2170, 5150 - 5875, 824 - 894, 2400 - 2484, 4400 - 5000, 3300 - 3800, 880 - 960, 1710 - 1880, 5755 - 5925, 2412 - 2484, 2305 - 2690, 1850 - 1990, 698 - 862, 3800 - 4200
  • Gain (Max) (DB) : 2, 5.5, 27
  • Nominal Frequency Range : 698 - 6000
  • Peak Gain (DBI) : 3 < 6
Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number 951-018-711
Product Name Antennas
Applications Modem or Wireless Network; Vehicular, 5G, Cellular, Wi-Fi, GNSS
Pattern Type Omni directional
Polarization Vertical; Right Hand Circular
Primary Frequency Range 698.0 to 5925.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2108792-6 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 0600-00014 - TE Connectivity
TE Connectivity
Specs
Primary Frequency Range 2400.0 to 2500.0 MHz
Form Factor / Mounting External
View Details
2 suppliers
Antennas - 2195766-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS
Polarization Right Hand Circular
Primary Frequency Range 1559.0 to 1591.0 MHz
View Details
5 suppliers
Antennas - 2108793-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, ISM, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers