Body Features Product Weight : 48 G [1.69 OZ ]
Configuration Features Antenna Style : Magnetic Antenna Type : Baton/Stick Band Type : Multi Band Mounting Location : External Port Configuration : Single Port
Dimensions Cable Insulation Diameter (Max) : 2.8 MM [.11 INCH ] Cable Length : 2.5 M [8.2 FT ] Product Diameter : 29 MM [1.14 INCH , .25 INCH ] Product Length : 90 MM [3.54 INCH ]
Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2:1
Industry Standards Primary Application : Cellular Wireless Application : Cellular, Vehicular
Mechanical Attachment Mounting Type : Magnet Polarization : Vertical Linear
Operation/Applicatio
n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Global Cellular 2G/3G
Other Precision Level : Standard
Packaging Features Packaging Method : Bag/Carton
Product Availability Applicable Region : Global
Product Type Features Antenna Termination : SMA
Signal Characteristics Frequency Band (MHZ) : 880 - 960, 1710 - 1880, 824 - 894, 1850 - 1990, 1920 - 2170 Gain (Max) (DB) : 2 Nominal Frequency Range : 698 - 2700 Peak Gain (DBI) : 0 < 3
Body Features
- Product Weight : 48 G [1.69 OZ ]
Configuration Features
- Antenna Style : Magnetic
- Antenna Type : Baton/Stick
- Band Type : Multi Band
- Mounting Location : External
- Port Configuration : Single Port
Dimensions
- Cable Insulation Diameter (Max) : 2.8 MM [.11 INCH ]
- Cable Length : 2.5 M [8.2 FT ]
- Product Diameter : 29 MM [1.14 INCH , .25 INCH ]
- Product Length : 90 MM [3.54 INCH ]
Electrical Characteristics
- Antenna Operation : Passive
- Impedance (OHM) : 50
- VSWR (Max) : < 2:1
Industry Standards
- Primary Application : Cellular
- Wireless Application : Cellular, Vehicular
Mechanical Attachment
- Mounting Type : Magnet
- Polarization : Vertical Linear
Operation/Application
- Antenna Environment : Outdoor
- Directionality : Omnidirectional
- Wireless Standard : Global Cellular 2G/3G
Other
- Precision Level : Standard
Packaging Features
- Packaging Method : Bag/Carton
Product Availability
- Applicable Region : Global
Product Type Features
- Antenna Termination : SMA
Signal Characteristics
- Frequency Band (MHZ) : 880 - 960, 1710 - 1880, 824 - 894, 1850 - 1990, 1920 - 2170
- Gain (Max) (DB) : 2
- Nominal Frequency Range : 698 - 2700
- Peak Gain (DBI) : 0 < 3