TE Connectivity Standard Rectangular Connectors 950497-000

Description
Body Features Seal Type : Panel Gasket Shell Plating Material : Cadmium Configuration Features Contacts Preloaded : Yes Number of Positions : 40 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Type : Pin Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) (INCH) : .1 Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Jackscrew Panel Mount Feature Type : Flange Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector Shell Size : 02 Connector System : Wire-to-Board Insertion Force Type : Normal Sealable : Yes Termination Features Termination Method to Wire & Cable : Wire Wrap Termination Post & Tail Length (MM) : 6.1
Request a Quote
Description
Body Features Seal Type : Panel Gasket Shell Plating Material : Cadmium Configuration Features Contacts Preloaded : Yes Number of Positions : 40 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Type : Pin Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) (INCH) : .1 Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Jackscrew Panel Mount Feature Type : Flange Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector Shell Size : 02 Connector System : Wire-to-Board Insertion Force Type : Normal Sealable : Yes Termination Features Termination Method to Wire & Cable : Wire Wrap Termination Post & Tail Length (MM) : 6.1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Rectangular Connectors - 950497-000 - TE Connectivity
Berwyn, PA, United States
Standard Rectangular Connectors
950497-000
Standard Rectangular Connectors 950497-000
Body Features Seal Type : Panel Gasket Shell Plating Material : Cadmium Configuration Features Contacts Preloaded : Yes Number of Positions : 40 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Type : Pin Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) (INCH) : .1 Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Jackscrew Panel Mount Feature Type : Flange Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector Shell Size : 02 Connector System : Wire-to-Board Insertion Force Type : Normal Sealable : Yes Termination Features Termination Method to Wire & Cable : Wire Wrap Termination Post & Tail Length (MM) : 6.1

Body Features


  • Seal Type : Panel Gasket
  • Shell Plating Material : Cadmium

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 40
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Mating Area Plating Material : Gold
  • Contact Retention Within Housing : With
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) (INCH) : .1

Industry Standards


  • Compatible With Agency/Standards Products : UL

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Jackscrew
  • Panel Mount Feature Type : Flange

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector Shell Size : 02
  • Connector System : Wire-to-Board
  • Insertion Force Type : Normal
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Wire Wrap
  • Termination Post & Tail Length (MM) : 6.1
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 950497-000
Product Name Standard Rectangular Connectors
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 104362-9 - Acme Chip Technology Co., Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Press-Fit, Solder
Mounting Through Hole
View Details
2 suppliers
Circular Connector Contacts - 1508-006-1188-20TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details