Hand Crimper Tool Rectangular Contacts
HAND CRIMP TOOL, HE14 CONNECTORS; Crimp Tool Type:Ratchet; For Use With:AMP 28AWG-24AWG Crimp Contacts; Product Range:-; Length:195mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire, Cable, and Connector Tools | Wire, Cable, and Connector Tools |
| Product Number | A120075-ND | 06WX0495 |
| Product Name | Crimpers, Applicators, Presses | Hand Crimp Tool, He14 Connectors; Crimp Tool Type Amp Te Connectivity |
| Tool Type | Crimper | Crimper |
8.50mm Pitch High-Reliability Connector - Kona