TE Connectivity Power Cable 946557-000

Description
Body Features Conductor Material : Nickel-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Flexible ETFE Wire Color (Base) : White Configuration Features Number of Conductors : 1 Number of Strands : 133 Dimensions Cable Length : 15.24 M  [50 FT ] Conductor Diameter Range : 6.65 MM  [.262 INCH ] Outside Cable Diameter : 8.26 MM  [.325 INCH ] Strand Size (AWG) : 25 Wire Size (AWG) : 4 Electrical Characteristics Operating Voltage (VAC) : 600 Packaging Features Packaging Method : Reel Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : CMC Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Conductor Material : Nickel-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Flexible ETFE Wire Color (Base) : White Configuration Features Number of Conductors : 1 Number of Strands : 133 Dimensions Cable Length : 15.24 M  [50 FT ] Conductor Diameter Range : 6.65 MM  [.262 INCH ] Outside Cable Diameter : 8.26 MM  [.325 INCH ] Strand Size (AWG) : 25 Wire Size (AWG) : 4 Electrical Characteristics Operating Voltage (VAC) : 600 Packaging Features Packaging Method : Reel Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : CMC Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable - 946557-000 - TE Connectivity
Berwyn, PA, United States
Power Cable
946557-000
Power Cable 946557-000
Body Features Conductor Material : Nickel-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Flexible ETFE Wire Color (Base) : White Configuration Features Number of Conductors : 1 Number of Strands : 133 Dimensions Cable Length : 15.24 M  [50 FT ] Conductor Diameter Range : 6.65 MM  [.262 INCH ] Outside Cable Diameter : 8.26 MM  [.325 INCH ] Strand Size (AWG) : 25 Wire Size (AWG) : 4 Electrical Characteristics Operating Voltage (VAC) : 600 Packaging Features Packaging Method : Reel Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : CMC Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Conductor Material : Nickel-Coated Copper
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Modified Flexible ETFE
  • Wire Color (Base) : White

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 133

Dimensions


  • Cable Length : 15.24 M  [50 FT ]
  • Conductor Diameter Range : 6.65 MM  [.262 INCH ]
  • Outside Cable Diameter : 8.26 MM  [.325 INCH ]
  • Strand Size (AWG) : 25
  • Wire Size (AWG) : 4

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Wall Type : Dual Wall

Usage Conditions


  • Cable Type : CMC
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now
 - 946557-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flex Power Cable

Flex Power Cable

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies
Product Number 946557-000 946557-000
Product Name Power Cable
Cable Insulation Radiation-Crosslinked, Modified Flexible ETFE
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 154369-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 125305-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Modular Twisted Pair Cable Assemblies - 1-2322423-1 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 19.69 ft (60 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers