TE Connectivity Mechanical Connectors 945708-000

Description
Body Features Compatible Conductor Material : Copper, Aluminum Conductor Type : Sector, Stranded, Solid, Round Primary Product Material : Brass Configuration Features Compatible Cross-Section Range - Round Conductor - Solid (MMSQ) : 16 - 50 Compatible Cross-Section Range - Round Conductor - Stranded (MMSQ) : 10 - 35 Compatible Cross-Section Range - Sector Shaped Conductor - Solid (MMSQ) : 50 - 70 Compatible Cross-Section Range - Sector Shaped Conductor - Stranded (MMSQ) : 35 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 10 - 35, 16 - 50, 50 - 70, 35 Compatible Conductor Range (AWGKC) : 6 - 1/0, 8 - 2, 2 - 2, 1/0 - 2/0 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Terminal Clamp Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted Bus Termination
Request a Quote
Description
Body Features Compatible Conductor Material : Copper, Aluminum Conductor Type : Sector, Stranded, Solid, Round Primary Product Material : Brass Configuration Features Compatible Cross-Section Range - Round Conductor - Solid (MMSQ) : 16 - 50 Compatible Cross-Section Range - Round Conductor - Stranded (MMSQ) : 10 - 35 Compatible Cross-Section Range - Sector Shaped Conductor - Solid (MMSQ) : 50 - 70 Compatible Cross-Section Range - Sector Shaped Conductor - Stranded (MMSQ) : 35 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 10 - 35, 16 - 50, 50 - 70, 35 Compatible Conductor Range (AWGKC) : 6 - 1/0, 8 - 2, 2 - 2, 1/0 - 2/0 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Terminal Clamp Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted Bus Termination
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - 945708-000 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
945708-000
Mechanical Connectors 945708-000
Body Features Compatible Conductor Material : Copper, Aluminum Conductor Type : Sector, Stranded, Solid, Round Primary Product Material : Brass Configuration Features Compatible Cross-Section Range - Round Conductor - Solid (MMSQ) : 16 - 50 Compatible Cross-Section Range - Round Conductor - Stranded (MMSQ) : 10 - 35 Compatible Cross-Section Range - Sector Shaped Conductor - Solid (MMSQ) : 50 - 70 Compatible Cross-Section Range - Sector Shaped Conductor - Stranded (MMSQ) : 35 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 10 - 35, 16 - 50, 50 - 70, 35 Compatible Conductor Range (AWGKC) : 6 - 1/0, 8 - 2, 2 - 2, 1/0 - 2/0 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Terminal Clamp Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted Bus Termination

Body Features


  • Compatible Conductor Material : Copper, Aluminum
  • Conductor Type : Sector, Stranded, Solid, Round
  • Primary Product Material : Brass

Configuration Features


  • Compatible Cross-Section Range - Round Conductor - Solid (MMSQ) : 16 - 50
  • Compatible Cross-Section Range - Round Conductor - Stranded (MMSQ) : 10 - 35
  • Compatible Cross-Section Range - Sector Shaped Conductor - Solid (MMSQ) : 50 - 70
  • Compatible Cross-Section Range - Sector Shaped Conductor - Stranded (MMSQ) : 35

Dimensions


  • Compatible Conductor Cross-Section Range (MMSQ) : 10 - 35, 16 - 50, 50 - 70, 35
  • Compatible Conductor Range (AWGKC) : 6 - 1/0, 8 - 2, 2 - 2, 1/0 - 2/0

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Mechanical Connector Product Type : Terminal Clamp

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Bolted Bus Termination
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 945708-000
Product Name Mechanical Connectors
Mounting Bolted Bus Termination
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1186-20TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Circular Connector Contacts - 1508-020-0020-00B-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details