TE ConnectivityCable Transitions & Breakouts941873-000
Description
Body Features Material : Fluid Resistant Modified Elastomer Material Code : 25 Material Systems Code : 25
Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches & Legs : 4
Other Adhesive Options : /225 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 422A
Product Type Features Molded Part Shape : Four Outlet Size Code : 716
Usage Conditions Operating Temperature Range : -75 - 150 DEGC [-103 - 302 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Material : Fluid Resistant Modified Elastomer Material Code : 25 Material Systems Code : 25
Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches & Legs : 4
Other Adhesive Options : /225 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 422A
Product Type Features Molded Part Shape : Four Outlet Size Code : 716
Usage Conditions Operating Temperature Range : -75 - 150 DEGC [-103 - 302 DEGF ]
Body Features Material : Fluid Resistant Modified Elastomer Material Code : 25 Material Systems Code : 25
Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches & Legs : 4
Other Adhesive Options : /225 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 422A
Product Type Features Molded Part Shape : Four Outlet Size Code : 716
Usage Conditions Operating Temperature Range : -75 - 150 DEGC [-103 - 302 DEGF ]
Body Features
Material : Fluid Resistant Modified Elastomer
Material Code : 25
Material Systems Code : 25
Configuration Features
Adhesive Requirement : Adhesive Precoat
Number of Branches & Legs : 4
Other
Adhesive Options : /225 Precoat
Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures
Molded Part Shape Code : 422A
Product Type Features
Molded Part Shape : Four Outlet
Size Code : 716
Usage Conditions
Operating Temperature Range : -75 - 150 DEGC [-103 - 302 DEGF ]