TE Connectivity Power Relays, Over 2 Amps 9400-04Q1999

Description
General Purpose Relay SPDT (DB/DM) (1 Form Z) 24VAC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay SPDT (DB/DM) (1 Form Z) 24VAC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB2250-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB2250-ND
Power Relays, Over 2 Amps PB2250-ND
General Purpose Relay SPDT (DB/DM) (1 Form Z) 24VAC Coil Chassis Mount

General Purpose Relay SPDT (DB/DM) (1 Form Z) 24VAC Coil Chassis Mount

Buy Now Datasheet
Relay, Spdt, 125Vac, 18A; Contact Configuration Productsunlimited Te Connectivity - 49H6591 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 125Vac, 18A; Contact Configuration Productsunlimited Te Connectivity
49H6591
Relay, Spdt, 125Vac, 18A; Contact Configuration Productsunlimited Te Connectivity 49H6591
RELAY, SPDT, 125VAC, 18A; Contact Configuration:SPDT; Coil Voltage:24VAC; Contact Current:18A; Product Range:9400 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:125VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, SPDT, 125VAC, 18A; Contact Configuration:SPDT; Coil Voltage:24VAC; Contact Current:18A; Product Range:9400 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:125VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
9400-04Q1999
Relays - Power Relays, Over 2 Amps 9400-04Q1999
RELAY GEN PURPOSE SPDT 18A 24V

RELAY GEN PURPOSE SPDT 18A 24V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number PB2250-ND 49H6591 9400-04Q1999
Product Name Power Relays, Over 2 Amps Relay, Spdt, 125Vac, 18A; Contact Configuration Productsunlimited Te Connectivity Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting Chassis Mount Panel; Panel Mount 24VAC
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA03.4826 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
16A Miniature Power Relay - CHZ02 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Automotive Relays - FTR-P3 (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details