General Purpose Relays RELAY PWR SPDT 240VAC
RELAY GEN PURPOSE SPDT 18A 240V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays |
| Product Number | 9400-03U1999 | 9400-03U1999 |
| Product Name | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |
| Poles | Single Pole (SP) | |
| Throw | Double Throw |