RELAY GEN PURPOSE SPDT 18A 24V
General Purpose Relays RELAY IND SPDT 8-12A 24VAC
9400-03Q1999=1NO/1NC
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 9400-03Q1999 | 9400-03Q1999 | 29H3556 |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays | 9400-03Q1999=1No/1Nc 24V Relay Rohs Compliant Productsunlimited Te Connectivity |
| Poles | Single Pole (SP) | ||
| Throw | Double Throw | ||
| AC Coil Voltage | 24 volts | ||
| Mounting | Bracket (Flange) Mount; Chassis Mount |