Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified
Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes
Dimensions Compatible Cable Diameter (Max) : 16 MM , 18 MM , 11 MM , 12 MM , 14 MM [63 INCH , .71 INCH , .47 INCH , .55 INCH , .43 INCH ] Compatible Cable Diameter Range : 9.7 - 21.3 MM [.382 - .839 INCH ]
Housing Features Body Orientation : Right Angle
Industry Standards Compatible With Approved Standards Products : SAE AS I 81765/1, Type II, UL 224, File E85381
Other Adhesive Code : 86 Molded Part Shape Code : 222
Usage Conditions Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
TE Connectivity
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified
Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes
Dimensions Compatible Cable Diameter (Max) : 16 MM , 18 MM , 11 MM , 12 MM , 14 MM [63 INCH , .71 INCH , .47 INCH , .55 INCH , .43 INCH ] Compatible Cable Diameter Range : 9.7 - 21.3 MM [.382 - .839 INCH ]
Housing Features Body Orientation : Right Angle
Industry Standards Compatible With Approved Standards Products : SAE AS I 81765/1, Type II, UL 224, File E85381
Other Adhesive Code : 86 Molded Part Shape Code : 222
Usage Conditions Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified
Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes
Dimensions Compatible Cable Diameter (Max) : 16 MM , 18 MM , 11 MM , 12 MM , 14 MM [63 INCH , .71 INCH , .47 INCH , .55 INCH , .43 INCH ] Compatible Cable Diameter Range : 9.7 - 21.3 MM [.382 - .839 INCH ]
Housing Features Body Orientation : Right Angle
Industry Standards Compatible With Approved Standards Products : SAE AS I 81765/1, Type II, UL 224, File E85381
Other Adhesive Code : 86 Molded Part Shape Code : 222
Usage Conditions Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Body Features
Material Code : 4
Material Systems Code : 10
Primary Product Material : Polyolefin Flexible Modified
Configuration Features
Adhesive Requirement : Adhesive Precoat
Lipped : Yes
Dimensions
Compatible Cable Diameter (Max) : 16 MM , 18 MM , 11 MM , 12 MM , 14 MM [63 INCH , .71 INCH , .47 INCH , .55 INCH , .43 INCH ]
Compatible Cable Diameter Range : 9.7 - 21.3 MM [.382 - .839 INCH ]
Housing Features
Body Orientation : Right Angle
Industry Standards
Compatible With Approved Standards Products : SAE AS I 81765/1, Type II, UL 224, File E85381
Other
Adhesive Code : 86
Molded Part Shape Code : 222
Usage Conditions
Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ]