TE Connectivity Automotive Terminals 936971-1

Description
Contact Features Interface Plating : Tin (Sn) Terminal Type : Tab Dimensions Tab Length : 44.95 MM  [1.769 INCH ] Product Type Features Primary Locking Feature : Locking Lance Sealable : No
Request a Quote
Description
Contact Features Interface Plating : Tin (Sn) Terminal Type : Tab Dimensions Tab Length : 44.95 MM  [1.769 INCH ] Product Type Features Primary Locking Feature : Locking Lance Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 936971-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
936971-1
Automotive Terminals 936971-1
Contact Features Interface Plating : Tin (Sn) Terminal Type : Tab Dimensions Tab Length : 44.95 MM  [1.769 INCH ] Product Type Features Primary Locking Feature : Locking Lance Sealable : No

Contact Features


  • Interface Plating : Tin (Sn)
  • Terminal Type : Tab

Dimensions


  • Tab Length : 44.95 MM  [1.769 INCH ]

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Sealable : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 936971-1
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1241408-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Automotive Terminals - 1062-20-0144-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 114-0032-S - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Cu
Length 9.84 inch (250 mm)
View Details
Automotive Terminals - 1060-20-0144 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
3 suppliers