TE Connectivity PCB Headers & Receptacles 936575-1

Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 2 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin Contact Size : 2.28mm Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 2.3 MM  [.09 INCH ] Dimensions Connector Length : 11.9 MM  [.468 INCH ] Connector Width : 4.1 MM  [.161 INCH ] Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Mechanical Attachment Mating Alignment : With Mounting Holes : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 2500 Packaging Type : Bag Product Type Features Connector Shape : Rectangular Connector System : Wire-to-Device Header Type : Fully Shrouded Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote
Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 2 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin Contact Size : 2.28mm Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 2.3 MM  [.09 INCH ] Dimensions Connector Length : 11.9 MM  [.468 INCH ] Connector Width : 4.1 MM  [.161 INCH ] Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Mechanical Attachment Mating Alignment : With Mounting Holes : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 2500 Packaging Type : Bag Product Type Features Connector Shape : Rectangular Connector System : Wire-to-Device Header Type : Fully Shrouded Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 936575-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
936575-1
PCB Headers & Receptacles 936575-1
Body Features Primary Product Color : White Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 2 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin Contact Size : 2.28mm Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 2.3 MM  [.09 INCH ] Dimensions Connector Length : 11.9 MM  [.468 INCH ] Connector Width : 4.1 MM  [.161 INCH ] Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Mechanical Attachment Mating Alignment : With Mounting Holes : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 2500 Packaging Type : Bag Product Type Features Connector Shape : Rectangular Connector System : Wire-to-Device Header Type : Fully Shrouded Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder

Body Features


  • Primary Product Color : White

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • Number of Sections : 1
  • Number of Signal Positions : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Mating Area Plating Material : Tin
  • Contact Size : 2.28mm
  • Contact Type : Tab
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : 2.3 MM  [.09 INCH ]

Dimensions


  • Connector Length : 11.9 MM  [.468 INCH ]
  • Connector Width : 4.1 MM  [.161 INCH ]

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]

Mechanical Attachment


  • Mating Alignment : With
  • Mounting Holes : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Quantity : 2500
  • Packaging Type : Bag

Product Type Features


  • Connector Shape : Rectangular
  • Connector System : Wire-to-Device
  • Header Type : Fully Shrouded
  • Hybrid Header : No
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 936575-1
Product Name PCB Headers & Receptacles
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102160-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102694-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102162-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103321-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details