TE Connectivity Automotive Headers 936490-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 121 Number of Rows : 4 Number of Sections : 2 Number of Signal Positions : 108 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Dimensions Product Length : 144 MM  [5.669 INCH ] Product Width : 46.7 MM  [1.839 INCH ] Electrical Characteristics Operating Voltage (VAC) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : None Mechanical Attachment Locking Interface : Without Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : Without PCB Mount Retention Type : Solder Tail Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Product Type Features Connector & Contact Terminates To : Printed Circuit Board Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC , 80 DEGC , 120 DEGC , 110 DEGC , 65 DEGC , 90 DEGC , 70 DEGC , 100 DEGC , 75 DEGC , 85 DEGC  [230 DEGF , 212 DEGF , 194 DEGF , 149 DEGF , 176 DEGF , 167 DEGF , 248 DEGF , 185 DEGF , 158 DEGF , 221 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 121 Number of Rows : 4 Number of Sections : 2 Number of Signal Positions : 108 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Dimensions Product Length : 144 MM  [5.669 INCH ] Product Width : 46.7 MM  [1.839 INCH ] Electrical Characteristics Operating Voltage (VAC) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : None Mechanical Attachment Locking Interface : Without Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : Without PCB Mount Retention Type : Solder Tail Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Product Type Features Connector & Contact Terminates To : Printed Circuit Board Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC , 80 DEGC , 120 DEGC , 110 DEGC , 65 DEGC , 90 DEGC , 70 DEGC , 100 DEGC , 75 DEGC , 85 DEGC  [230 DEGF , 212 DEGF , 194 DEGF , 149 DEGF , 176 DEGF , 167 DEGF , 248 DEGF , 185 DEGF , 158 DEGF , 221 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 936490-2 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
936490-2
Automotive Headers 936490-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 121 Number of Rows : 4 Number of Sections : 2 Number of Signal Positions : 108 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Dimensions Product Length : 144 MM  [5.669 INCH ] Product Width : 46.7 MM  [1.839 INCH ] Electrical Characteristics Operating Voltage (VAC) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : None Mechanical Attachment Locking Interface : Without Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : Without PCB Mount Retention Type : Solder Tail Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Product Type Features Connector & Contact Terminates To : Printed Circuit Board Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC , 80 DEGC , 120 DEGC , 110 DEGC , 65 DEGC , 90 DEGC , 70 DEGC , 100 DEGC , 75 DEGC , 85 DEGC  [230 DEGF , 212 DEGF , 194 DEGF , 149 DEGF , 176 DEGF , 167 DEGF , 248 DEGF , 185 DEGF , 158 DEGF , 221 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 121
  • Number of Rows : 4
  • Number of Sections : 2
  • Number of Signal Positions : 108
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Mating Tab Thickness : .63 MM  [.025 INCH ]
  • Mating Tab Width : .63 MM  [.025 INCH ]

Dimensions


  • Product Length : 144 MM  [5.669 INCH ]
  • Product Width : 46.7 MM  [1.839 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 12

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Industry Standards


  • UL Flammability Rating : None

Mechanical Attachment


  • Locking Interface : Without
  • Mounting Holes : Without
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without
  • PCB Mount Retention Type : Solder Tail
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Hybrid Header : Yes
  • Sealable : Yes

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC , 80 DEGC , 120 DEGC , 110 DEGC , 65 DEGC , 90 DEGC , 70 DEGC , 100 DEGC , 75 DEGC , 85 DEGC  [230 DEGF , 212 DEGF , 194 DEGF , 149 DEGF , 176 DEGF , 167 DEGF , 248 DEGF , 185 DEGF , 158 DEGF , 221 DEGF ]
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 936490-2
Product Name Automotive Headers
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Connector Backshells - 305146 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
View Details
2 suppliers
Automotive Headers - 1-1670958-1 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Panel Mount
View Details
2 suppliers