42 Rectangular Connectors - Housings Plug Black
42 Pos Wire Housing, Crimp, Male, Signal, UL94 HB, Black Product overview: 936421-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-936421-2 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334175-936421-2
Category: Connectors, Interconnects>Rectan
Packaging: Bulk
Number of Positions: 42
Color: Black
Connector Type: Plug
Contact Type: Female Socket
Number of Rows: 5
Fastening Type: Slide-On
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 90
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Other Part Number: -936421-2-SI,-936421
Base Product Number: 936421
RoHS Status: RoHS Compliant
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17-936421-2-ND | 340-936421-2 | 1334175-936421-2 |
| Product Name | Rectangular Connector Housings | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |