TE Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 936287-2

Description
Win Source Part Number: 975502-936287-2 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Micro Quadlok Number of Positions: 6 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Package: Tube Contact Material: Phosphor Bronze Applications: Automotive Standard Package: 22 Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin-Lead Insulation Color: Natural Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.110" (2.79mm) Insulation Height: 0.291" (7.40mm) Contact Shape: Square ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A123264,936287-2-ND, -936287-2-CSI Base Product Number: 936287
Request a Quote Datasheet
Description
Win Source Part Number: 975502-936287-2 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Micro Quadlok Number of Positions: 6 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Package: Tube Contact Material: Phosphor Bronze Applications: Automotive Standard Package: 22 Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin-Lead Insulation Color: Natural Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.110" (2.79mm) Insulation Height: 0.291" (7.40mm) Contact Shape: Square ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A123264,936287-2-ND, -936287-2-CSI Base Product Number: 936287
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 975502-936287-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
975502-936287-2
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 975502-936287-2
Win Source Part Number: 975502-936287-2 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Micro Quadlok Number of Positions: 6 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Package: Tube Contact Material: Phosphor Bronze Applications: Automotive Standard Package: 22 Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin-Lead Insulation Color: Natural Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.110" (2.79mm) Insulation Height: 0.291" (7.40mm) Contact Shape: Square ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A123264,936287-2-ND, -936287-2-CSI Base Product Number: 936287

Win Source Part Number: 975502-936287-2
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: Micro Quadlok
Number of Positions: 6
Features: Board Guide
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Friction Lock
Package: Tube
Contact Material: Phosphor Bronze
Applications: Automotive
Standard Package: 22
Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin-Lead
Insulation Color: Natural
Mounting Type: Through Hole, Right Angle
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.110" (2.79mm)
Insulation Height: 0.291" (7.40mm)
Contact Shape: Square
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: A123264,936287-2-ND,-936287-2-CSI
Base Product Number: 936287

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 975502-936287-2
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

For .048 -.064
Specs
Product Type PCB Pins; PCB Receptacles
Mounting Solder
Contact Plating Gold; Tin/Gold
View Details
Discrete Sockets - 1730871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details