TE Connectivity PCB Headers & Receptacles 936263-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Type : Socket Housing Features Centerline (Pitch) : 5.6 MM  [.22 INCH ] Mechanical Attachment Mating Alignment : With PCB Mount Retention : Without Packaging Features Packaging Type : Bag Product Type Features Header Type : Fully Shrouded Sealable : No
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Type : Socket Housing Features Centerline (Pitch) : 5.6 MM  [.22 INCH ] Mechanical Attachment Mating Alignment : With PCB Mount Retention : Without Packaging Features Packaging Type : Bag Product Type Features Header Type : Fully Shrouded Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 936263-2 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
936263-2
PCB Headers & Receptacles 936263-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Type : Socket Housing Features Centerline (Pitch) : 5.6 MM  [.22 INCH ] Mechanical Attachment Mating Alignment : With PCB Mount Retention : Without Packaging Features Packaging Type : Bag Product Type Features Header Type : Fully Shrouded Sealable : No

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : 5.6 MM  [.22 INCH ]

Mechanical Attachment


  • Mating Alignment : With
  • PCB Mount Retention : Without

Packaging Features


  • Packaging Type : Bag

Product Type Features


  • Header Type : Fully Shrouded
  • Sealable : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 936263-2
Product Name PCB Headers & Receptacles
Number of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connector Headers & Receptacles - 103325-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Rectangular Connector Accessories - 1011-227-0205 - ODG (Origin Data Global)
Specs
Features 180° Cable Exit, Strain Relief
Number of Contacts 2
View Details