TE Connectivity PCB Headers & Receptacles 936180-3

Description
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Type : Socket Housing Features Centerline (Pitch) : 5.6 MM  [.22 INCH ] Mechanical Attachment Mating Alignment : With PCB Mount Retention : Without Packaging Features Packaging Type : Bag Product Type Features Header Type : Fully Shrouded Sealable : No Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Type : Socket Housing Features Centerline (Pitch) : 5.6 MM  [.22 INCH ] Mechanical Attachment Mating Alignment : With PCB Mount Retention : Without Packaging Features Packaging Type : Bag Product Type Features Header Type : Fully Shrouded Sealable : No Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 936180-3 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
936180-3
PCB Headers & Receptacles 936180-3
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Type : Socket Housing Features Centerline (Pitch) : 5.6 MM  [.22 INCH ] Mechanical Attachment Mating Alignment : With PCB Mount Retention : Without Packaging Features Packaging Type : Bag Product Type Features Header Type : Fully Shrouded Sealable : No Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : 5.6 MM  [.22 INCH ]

Mechanical Attachment


  • Mating Alignment : With
  • PCB Mount Retention : Without

Packaging Features


  • Packaging Type : Bag

Product Type Features


  • Header Type : Fully Shrouded
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 936180-3
Product Name PCB Headers & Receptacles
Operating Temperature -30 to 105 C (-22 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102203-1 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
PCB Headers & Receptacles - 103186-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 102321-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102159-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details