TE Connectivity Automotive Conn Housing, Plug, 4Pos; Product Range Te Connectivity 936121-1

Description
AUTOMOTIVE CONN HOUSING, PLUG, 4POS; Product Range:MQS Series; Gender:Plug; No. of Positions:4Positions ; For Use With:AMP MQS Series Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body RoHS Compliant: Yes
Description
AUTOMOTIVE CONN HOUSING, PLUG, 4POS; Product Range:MQS Series; Gender:Plug; No. of Positions:4Positions ; For Use With:AMP MQS Series Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Plug, 4Pos; Product Range Te Connectivity - 18AH0591 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Plug, 4Pos; Product Range Te Connectivity
18AH0591
Automotive Conn Housing, Plug, 4Pos; Product Range Te Connectivity 18AH0591
AUTOMOTIVE CONN HOUSING, PLUG, 4POS; Product Range:MQS Series; Gender:Plug; No. of Positions:4Positions ; For Use With:AMP MQS Series Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, PLUG, 4POS; Product Range:MQS Series; Gender:Plug; No. of Positions:4Positions; For Use With:AMP MQS Series Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18AH0591
Product Name Automotive Conn Housing, Plug, 4Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 120 mm (4.72 inch)
Bearing Bore / Ring O.D. 4.33 inch (110 mm)
View Details