TE Connectivity Automotive Connectors 936119-1

Description
MQS 4P PLUG ASSY
Request a Quote Datasheet
Description
MQS 4P PLUG ASSY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connectors - 936119-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
936119-1
Automotive Connectors 936119-1
MQS 4P PLUG ASSY

MQS 4P PLUG ASSY

Buy Now
Swedesboro, NJ, United States
Automotive Connectors
936119-1
Automotive Connectors 936119-1
UN-SEALED CONNECTOR

UN-SEALED CONNECTOR

Buy Now
Swedesboro, NJ, United States
Automotive Connectors
936119-1
Automotive Connectors 936119-1
Automotive Connectors

Automotive Connectors

Buy Now
Singapore, Singapore
Electronic Connector
340-936119-1
Electronic Connector 340-936119-1
4 Pos 2.54mm Crimp Wire Housing, PBT, Black, Straight Product overview: 936119-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-936119-1 can be used for catalog matching and distributor lookup.

4 Pos 2.54mm Crimp Wire Housing, PBT, Black, Straight Product overview: 936119-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-936119-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - 936119-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
936119-1-ND
Rectangular Connector Housings 936119-1-ND
"4 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"

"4 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Housings - 987883-936119-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
987883-936119-1
Connectors, Interconnects - Rectangular Connectors - Housings 987883-936119-1
Win Source Part Number: 987883-936119-1 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: Micro Quadlok Number of Positions: 4 Pitch: 0.100" (2.54mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Latch Holder Package: Tray Contact Termination: Crimp Note: Contacts Not Included Standard Package: 6,000 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: TE Connectivity AMP Connectors Other Names: -936119-1-CSI,-93611 9-1-SI,-936119-1-LSI Base Product Number: 936119

Win Source Part Number: 987883-936119-1
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: Micro Quadlok
Number of Positions: 4
Pitch: 0.100" (2.54mm)
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Latch Holder
Package: Tray
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 6,000
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: TE Connectivity AMP Connectors
Other Names: -936119-1-CSI,-936119-1-SI,-936119-1-LSI
Base Product Number: 936119

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
936119-1
Connectors >> Rectangular Connectors Housings 936119-1
2.54mm 1x4P 4 1 P=2.54mm Rectangular Connectors Housings ROHS

2.54mm 1x4P 4 1 P=2.54mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet
Mqs 4P Plug Assy Rohs Compliant Te Connectivity - 61M2147 - Newark, An Avnet Company
Chicago, IL, United States
Mqs 4P Plug Assy Rohs Compliant Te Connectivity
61M2147
Mqs 4P Plug Assy Rohs Compliant Te Connectivity 61M2147
MQS 4P PLUG ASSY ROHS COMPLIANT: YES

MQS 4P PLUG ASSY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 936119-1 340-936119-1 936119-1-ND 987883-936119-1 936119-1 61M2147
Product Name Automotive Connectors Electronic Connector Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Housings Connectors >> Rectangular Connectors Housings Mqs 4P Plug Assy Rohs Compliant Te Connectivity
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
PCB Connectors - NCK-FYG-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Automotive Connectors - 1774536 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
Gender Male / Plug; Female / Jack
Termination Screw
View Details